The AIC-5464AV is a state-of-the-art integrated circuit from STMicroelectronics, designed to cater to a wide array of applications requiring high-performance analog interfacing. This versatile IC is an excellent choice for designers looking for reliability and efficiency in their electronic designs.
Key Features
- High Precision: The AIC-5464AV offers outstanding accuracy and stability, making it suitable for critical measurement and control systems.
- Low Power Consumption: Engineered for efficiency, this IC maintains its performance while minimizing power usage, ideal for battery-operated devices.
- Advanced Connectivity: With its integrated communication interfaces, the AIC-5464AV can easily connect to microcontrollers and other digital systems.
- Durable Design: Built to withstand harsh conditions, this IC is reliable in a variety of environmental settings, ensuring consistent operation.
Applications
The AIC-5464AV is adaptable to numerous sectors, including but not limited to:
- Industrial automation
- Automotive systems
- Consumer electronics
- Medical devices
- Telecommunications
Technical Specifications
Parameter
Value
Operating Voltage
2.7V to 5.5V
Temperature Range
-40°C to +85°C
Package Type
Advanced Very-thin Quad Flat No-lead (AVQFN)
Interface Type
SPI, I2C
With its compact footprint, the AIC-5464AV is designed to fit into space-constrained applications while providing robust functionality. The combination of performance, power efficiency, and connectivity makes the AIC-5464AV a smart choice for your next project.
For more detailed information, datasheets, and support resources, visit the official STMicroelectronics website or contact your local STMicroelectronics sales representative.