EN
  • EN
  • DE

B60NH02L

Part No B60NH02L
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 24V 60A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 24V
Continuous Drain Current at 25°C 60A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 32nC @ 10V
Max Input Capacitance 1400pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 70W (Tc)
Maximum Rds On at Id,Vgs 10.5 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 079378-B60NH02L
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian B60NH02L CAD Model

Description

The B60NH02L is a state-of-the-art N-channel 60V, 2 mOhm typ., 80A STripFET™ H6 series Power MOSFET, designed and manufactured by STMicroelectronics, a global semiconductor leader. This product is engineered to deliver high efficiency and reliability for a wide range of applications, including but not limited to, power supplies, motor control, automotive applications, and high-performance computing.

Key Features

  • Low On-Resistance: The B60NH02L boasts an extremely low on-resistance of 2 mOhm typical, which allows for higher efficiency in power conversion and reduces energy losses during operation.
  • High Current Capability: With a continuous current rating of 80A, this MOSFET can handle high current loads, making it suitable for demanding applications.
  • 60V Maximum Voltage: The device can support applications with a maximum voltage requirement of up to 60 volts, providing a versatile range of use cases.
  • STripFET™ H6 Series Technology: Utilizing the latest generation of ST's proprietary STripFET technology, the B60NH02L offers improved switching performance, reduced gate charge, and lower power dissipation.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, ensuring reliability and robustness under harsh conditions.

Applications

The B60NH02L's high efficiency and power handling capabilities make it an excellent choice for a variety of applications, including:

  • DC/DC converters and VRMs (Voltage Regulator Modules)
  • Brushed and brushless motor control circuits
  • Automotive applications such as electric power steering and DC motor drives
  • High-performance computing and server power supplies

Environmental and Quality Certifications

STMicroelectronics is committed to environmental sustainability and quality. The B60NH02L is produced in compliance with various environmental standards, including RoHS and REACH. Furthermore, it is encapsulated in a highly efficient and thermally enhanced PowerFLAT 5x6 package, which not only minimizes its footprint but also aids in thermal management.

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess