EN
  • EN
  • DE
  • IT

BAT60

Part No BAT60
Manufacturer STMicroelectronics
Catalog END - OF - LIFE
Description SMALL SIGNAL SCHOTTKY DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1151604-BAT60
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BAT60 CAD Model

Description

STMicroelectronics BAT60 Series Schottky Diodes

The BAT60 series from STMicroelectronics represents a range of surface-mounted Schottky diodes that are designed to offer efficient power management within electronic circuits. These diodes are known for their low forward voltage drop and fast switching capabilities, making them an ideal choice for high-frequency applications and as rectification diodes in power supplies.

Key Features of the BAT60 Series:

  • Low Forward Voltage Drop: The BAT60 diodes exhibit a very low forward voltage drop which results in reduced power loss and improved efficiency in applications where they are used.
  • High Switching Speed: With their Schottky barrier design, these diodes offer fast switching speeds, which is essential for high-frequency rectification and minimizing switching losses.
  • Low Leakage Current: The series is characterized by a low reverse leakage current that contributes to the overall efficiency, especially in low-power and energy-sensitive applications.
  • Surface Mount Package: The BAT60 diodes come in a variety of surface-mount packages, including the small and compact SOD-123, which is suitable for space-constrained applications.
  • High Junction Temperature: These diodes can operate at high junction temperatures, allowing for a wider range of applications, including those that involve high ambient temperatures.
  • RoHS Compliant: STMicroelectronics ensures that the BAT60 series complies with the Restriction of Hazardous Substances (RoHS) directive, making them environmentally friendly and suitable for use in a wide range of markets.

Applications:

The BAT60 series is versatile in its use and can be found in a variety of applications including:

  • Switching power supplies
  • DC/DC converters
  • Reverse polarity protection
  • Freewheeling diodes in motor control circuits
  • Charge and discharge circuits for batteries
  • High-frequency rectifiers

In conclusion, the BAT60 series from STMicroelectronics is a reliable and efficient solution for designers looking to improve power management in their electronic designs. With its low forward voltage drop, fast switching speed, and high-temperature operation, it's a solid choice for a wide array of applications.

You May Also Be Interested in

Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Array
Lowest to $0.0236
Dallas Semiconductor
SCSI Terminator
Lowest to $2.1853
Rohm Semiconductor
1.2V Drive Nch+Pch MOSFET
Lowest to $0.0580
ON Semiconductor
300 mA CMOS LDO Regulator
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Lowest to $0.1686
Nanjing International Group Co
depletion-mode power mosfet
Lowest to $0.1016
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0261
NXP / Nexperia
VHF variable capacitance double diode
Lowest to $0.0965

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess