Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr STMicroelectronics
Package Tube
Product Status Active
Transistor Type NPN
Current - Collector (Ic) (Max) 1.5 A
Voltage - Collector Emitter Breakdown (Max) 80 V
Vce Saturation (Max) @ Ib, Ic 500mV @ 50mA, 500mA
Current - Collector Cutoff (Max) 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 40 @ 150mA, 2V
Power - Max 1.25 W
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-225AA, TO-126-3
Supplier Device Package SOT-32
Base Product Number BD139
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 569847-BD139-10
Ultra Librarian 3D Model Ultra Librarian BD139-10 CAD Model

Description

STMicroelectronics BD139-10 NPN Silicon Transistors

The BD139-10, manufactured by STMicroelectronics, is a versatile NPN bipolar junction transistor (BJT) known for its high performance in a wide range of electronic applications. This device is designed to cater to the demands of various circuits, making it a preferred choice for designers and engineers in the electronics industry.

With its capability to handle a collector current up to 1.5 A and a collector-emitter voltage of 80 V, the BD139-10 stands out as a reliable component for power switching and amplification tasks. Its power dissipation of 12.5 W at 25°C ensures that it can manage a significant amount of power without succumbing to thermal stress, thereby maintaining stability and longevity in your electronic designs.

The BD139-10 features a DC current gain (hFE) range of 63 to 160, which indicates its efficiency in amplifying a signal when used in linear applications. This characteristic makes it an excellent choice for audio amplifiers, signal processing, and driver stages in power amplifiers. Moreover, the device is housed in a TO-126 package, which provides a compact footprint while allowing for adequate heat dissipation.

STMicroelectronics ensures that the BD139-10 meets stringent quality standards, resulting in a transistor that offers both reliability and performance. Its complementary PNP partner, the BD140-10, allows for the creation of push-pull configurations, further expanding its utility in various circuit topologies.

Whether you're designing consumer electronics, power management circuits, or exploring DIY projects, the BD139-10 is a component that promises to deliver the results you need. Its robustness, coupled with STMicroelectronics' reputation for quality semiconductor products, makes this NPN transistor a smart addition to your electronic components inventory.

For detailed specifications and application notes, it's recommended to consult the datasheet provided by STMicroelectronics, which offers comprehensive information to ensure optimal usage of the BD139-10 in your projects.

You May Also Be Interested in

NXP / Nexperia
Trans GP BJT NPN 100V 5.2A 2100mW 3-Pin HUSON
Lowest to $4.7879
ECAD model for PBSS8510PA
KEC
Lowest to $0.2832
ECAD model for KTA1664-Y
KEC
Need more? Email Us
ECAD model for KTA2014-O
ON Semiconductor
Lowest to $51.7328
ECAD model for MSC3130T1
Lite-On Inc.
Need more? Email Us
ECAD model for SBC560
NEC
NPN SILICON POWER TRANSISTOR ARRAY LOW SPEED SWITCHING USE INDUSTRIAL USE
Need more? Email Us
ECAD model for UPA1454H
KEC
Lowest to $0.3764
ECAD model for KTC3205-Y
SANYO Semiconductor (U.S.A) Corporation
Lowest to $5.6699
ECAD model for FX513-N-TL
NEC
Need more? Email Us
ECAD model for FN1F4M-T2B

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2640 $50.1600
465+ $0.2166 $100.7190
715+ $0.2099 $150.0785
985+ $0.2031 $200.0535
1,275+ $0.1963 $250.2825
1,705+ $0.1760 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 905 pieces
MOQ: 190 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention