EN
  • EN
  • DE

BD139-16

Part No BD139-16
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS NPN 80V 1.5A SOT32
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Transistor Polarity NPN
Maximum Current Collector 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage 80V
Max Vce (sat) 500mV @ 50mA, 500mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 40 @ 150mA, 2V
Maximum Power Dissipation 1.25W
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package SOT-32-3
Win Source Part Number 011255-BD139-16
Family Name BD139-16
Introduction Date May 31, 1999
ECCN EAR99
Country of Origin India
Halogen Free Not Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BD139-16 CAD Model

Description

Overview of BD139-16 from STMicroelectronics

The BD139-16 is a high-performance NPN bipolar junction transistor (BJT) designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This particular transistor is part of the BD135-139 series and is widely used in various electronic applications due to its robustness and versatility.

Key Features

  • Type: NPN
  • Collector-Emitter Voltage (V<sub>CEO): 80V
  • Collector Current (I<sub>C): 1.5A
  • Total Device Dissipation (P<sub>TOT): 12.5W at 25°C
  • DC Current Gain (h<sub>FE): 40 to 250
  • Transition Frequency (f<sub>T): 190MHz
  • Operating Junction Temperature Range: -65°C to 150°C

Applications

The BD139-16 transistor is suitable for a wide array of applications, including:

  • Power amplifiers
  • Audio equipment
  • Signal processing
  • Switching circuits
  • Driver stages in hi-fi amplifiers and television circuits

Performance and Quality

STMicroelectronics ensures that the BD139-16 is designed to deliver high-quality performance. This transistor provides excellent linearity and low saturation voltage, which makes it an ideal choice for audio frequency applications. Additionally, the BD139-16 features high current gain and fast switching speeds, making it highly effective for switching applications.

Constructed with state-of-the-art manufacturing processes, the BD139-16 is built to offer reliability and durability. Its robustness is further enhanced by its ability to operate over a wide temperature range, ensuring stable performance under varying environmental conditions.

Package and Availability

The BD139-16 is available in a standard TO-126 package, which is suitable for through-hole mounting, making it easy to integrate into a wide range of electronic circuits. This package is designed to optimize heat dissipation, thereby contributing to the longevity of the device.

STMicroelectronics provides comprehensive technical support and documentation for the BD139-16, including datasheets and application notes, to assist designers and engineers in incorporating this transistor into their designs effectively.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2628 $51.2460
465+ $0.2157 $100.3005
720+ $0.2089 $150.4080
990+ $0.2022 $200.1780
1,280+ $0.1955 $250.2400
1,715+ $0.1752 $300.4680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,045 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess