Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194273-STB6100T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name STB6100
Introduction Date March 23, 1998
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian STB6100T CAD Model

Description

The STB6100T from STMicroelectronics is a state-of-the-art satellite TV tuner designed to bring high-quality digital broadcasting to your home entertainment system. This advanced tuner is capable of receiving QPSK and 8PSK signals, making it suitable for DVB-S and DVB-S2 standards, which are widely used in satellite TV broadcasting.

Key Features

  • Frequency Range: The STB6100T operates over a broad frequency range, ensuring compatibility with a wide array of satellite signals.
  • Symbol Rate: It supports symbol rates up to 45 Msps for QPSK and 30 Msps for 8PSK, catering to most broadcast requirements.
  • Low Phase Noise: The device boasts low phase noise, which is critical for achieving high signal integrity and minimizing error rates.
  • Integrated LNA: An integrated Low Noise Amplifier (LNA) provides excellent noise figure performance, enhancing the tuner's sensitivity and signal reception quality.
  • Automatic Gain Control: The tuner's AGC circuit adjusts the gain to maintain optimal signal levels, ensuring consistent performance across different signal conditions.

Applications

The STB6100T is ideal for a variety of applications, including:

  • High-definition satellite receivers
  • Personal Video Recorders (PVRs)
  • Set-top boxes with DVR capabilities
  • PC TV tuner cards

Performance and Integration

Designed with performance and integration in mind, the STB6100T features a small form factor and a simple interface that allows for easy integration into existing systems. Its advanced design minimizes external component requirements, simplifying the overall design and reducing system costs.

Environmental Considerations

STMicroelectronics is committed to environmental sustainability. The STB6100T is designed to meet RoHS (Restriction of Hazardous Substances) standards, ensuring that it is free from certain hazardous materials commonly found in electronics.

With its robust feature set and adherence to industry standards, the STB6100T from STMicroelectronics represents a reliable and efficient solution for satellite TV reception, providing viewers with a high-quality television experience.

You May Also Be Interested in

STMicroelectronics
Switching applications | MOSFET N-CH 650V 15A PWRFLAT88
Lowest to $10.6766
ECAD model for STL31N65M5
Vishay
Power MOSFET | MOSFET P-CH 50V 9.9A DPAK
Lowest to $2.0801
ECAD model for IRFR9020TR
ON Semiconductor
500V N-Channel MOSFET | MOSFET N-CH 500V 5A TO-220F
Lowest to $0.6028
ECAD model for FDPF7N50U
Microchip Technology
N-Channel Enhancement-Mode Vertical DMOS FETs | MOSFET N-CH 500V 0.25A SOT89-3
Lowest to $2.2596
ECAD model for VN2450N8-G
Vishay
0.5A, 400V, 1.800 Ohm, N-Channel Power MOSFET | MOSFET N-CH 400V 490MA 4-DIP
Need more? Email Us
ECAD model for IRFD320
Infineon Technologies
Trans MOSFET N-CH 600V 4.4A 3-Pin(2+Tab) DPAK T/R / Metal Oxide Semiconductor Field Effect Transistor | MOSFET N-CH 600V 4.4A TO252
Lowest to $1.5226
ECAD model for IPD60R950C6
Infineon Technologies
HEXFET Power MOSFET | MOSFET N-CH 20V 36A TO-262
Need more? Email Us
ECAD model for IRL3714ZL
ON Semiconductor
N-Channel MOSFET 500V, 5A, 1.4Ω | MOSFET N-CH 500V 5A TO-220
Lowest to $1.0926
ECAD model for FDP5N50
STMicroelectronics
Low input capacitance and gate charge | MOSFET N-CH 640V 5A DPAK
Lowest to $1.7763
ECAD model for STD7NM64N

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention