EN
  • EN
  • DE

BD139

Part No BD139
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS NPN 80V 1.5A SOT-32 / Trans GP BJT NPN 80V 1.5A 1250mW 3-Pin(3+Tab) SOT-32 Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Standard Package 50
Category Discrete Semiconductor Products
Family Transistors (BJT) - Single
Packaging Tube
Transistor Type NPN
Current - Collector (Ic) (Max) 1.5A
Voltage - Collector Emitter Breakdown (Max) 80V
Vce Saturation (Max) @ Ib Ic 500mV @ 50mA 500mA
Current - Collector Cutoff (Max) 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic Vce 40 @ 150mA 2V
Power - Max 1.25W
Mounting Style Through Hole
Package TO-225AA TO-126-3
Manufacturer Device Package SOT-32-3
Catalog NPN Transistors
Win Source Part Number 094951-BD139
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name BD139
Introduction Date May 31, 1999
ECCN EAR99
Country of Origin China, India, Morocco, Taiwan
Halogen Free Not Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BD139 CAD Model

Description

The BD139, crafted by the renowned semiconductor manufacturer STMicroelectronics, is a versatile NPN bipolar junction transistor (BJT) that is widely employed in various electronic applications. This device is known for its high efficiency and reliability, making it an ideal choice for designers and engineers looking to develop robust electronic circuits.

Constructed with silicon epitaxial planar technology, the BD139 exhibits excellent power handling characteristics. It is capable of withstanding a collector-emitter voltage (VCEO) of up to 80 volts and can manage collector currents up to 1.5 amperes, making it suitable for moderate power switching and amplification tasks. The power dissipation of the BD139 is rated at 12.5 watts, which is substantial for its size, enabling it to handle a fair amount of power without overheating.

One of the key features of the BD139 transistor is its low saturation voltage, which enhances its efficiency in switching applications. This characteristic ensures that the transistor can switch on and off rapidly, minimizing energy loss and improving overall circuit performance. Additionally, the BD139 has a high current gain bandwidth product (fT), typically around 190 MHz, which means it can be used effectively in high-frequency driver stages and audio amplifiers.

STMicroelectronics has designed the BD139 with a TO-126 package, which is a compact, through-hole package that is easy to mount on a printed circuit board (PCB). The robust construction of the TO-126 package provides good thermal performance and ensures a reliable mechanical connection.

The BD139 is also characterized by its versatility, being suitable for a wide range of applications including linear and switching operations. Common uses of this transistor include driver stages in hi-fi amplifiers, signal processing circuits, and power regulators. Its robustness also makes it a preferred choice for commercial, industrial, and educational environments where durability and consistent performance are required.

Overall, the BD139 NPN transistor by STMicroelectronics is a high-quality component that combines efficiency, power handling, and versatility, making it an essential part of the electronic components industry.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.1790 $50.1200
685+ $0.1469 $100.6265
1,055+ $0.1423 $150.1265
1,455+ $0.1377 $200.3535
1,880+ $0.1331 $250.2280
2,515+ $0.1194 $300.2910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70,000 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess