EN
  • EN
  • DE

BD190

Part No BD190
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (B - C)
Description Silicon PNP Power Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 234106-BD190
Popularity Low
Supply and Demand Status Limited
Introduction Date October 17, 2019
Estimated EOL Date 2037
Ultra Librarian 3D Model Ultra Librarian BD190 CAD Model

Description

The BD190 from STMicroelectronics is a robust and high-performance power transistor designed to meet the demanding requirements of a wide range of electronic applications. This versatile bipolar junction transistor (BJT) is engineered to offer superior power handling capabilities, making it an ideal choice for power amplification and switching applications.

Key Features

  • High Current Rating: The BD190 transistor is capable of handling significant current, ensuring reliable operation in high-power circuits.
  • High Voltage Tolerance: With its ability to withstand high voltages, the BD190 is well-suited for applications that experience voltage spikes or surges.
  • Low Saturation Voltage: The low VCE(sat) characteristic minimizes power loss and improves efficiency in saturation mode operations.
  • Fast Switching Speed: Quick transition times from the ON to OFF state and vice versa make the BD190 suitable for high-frequency switching applications.
  • Robust Thermal Performance: Excellent thermal characteristics ensure the BD190 operates reliably over a wide temperature range.
  • Complementary PNP Type: The BD190 is complemented by a PNP type transistor, allowing for flexibility in designing push-pull, H-bridge, and other types of configurations that require complementary pairs.

Applications

The BD190 transistor is commonly used in a variety of applications, including but not limited to:

  • Power regulators and converters
  • Audio amplifiers
  • Motor control circuits
  • Switching power supplies
  • Driver stages in hi-fi amplifiers and television circuits

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the BD190 is no exception. It is manufactured using state-of-the-art technology and undergoes rigorous testing to ensure it meets the highest standards of performance and reliability.

Whether you're designing consumer electronics, automotive systems, or industrial equipment, the BD190 power transistor from STMicroelectronics provides the efficiency, durability, and reliability required for your power control and amplification needs.

You May Also Be Interested in

Pulse
Telecom Transformer 1:1 0.45Ohm Prim. DCR 0.35Ohm Sec. DCR 10 Terminal Gull Wing SMD
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Broadcom Limited
Lowest to $8.1127
EPCOS (TDK)
Low-Loss Filter
Need more? Email Us
Toko America Inc.
Inductor Power Shielded Wirewound 10uH 20% 100KHz 2.9A 0.051Ohm DCR T/R
Need more? Email Us
Toko America Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2181 $50.1630
560+ $0.1790 $100.2400
870+ $0.1734 $150.8580
1,195+ $0.1678 $200.5210
1,545+ $0.1622 $250.5990
2,065+ $0.1454 $300.2510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 294 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess