The BD264-16 is a state-of-the-art power transistor from the renowned semiconductor manufacturer STMicroelectronics. Designed to cater to a variety of power applications, this device is a testament to STMicroelectronics' commitment to providing high-performance and reliable components for the electronics industry.
Key Features
- NPN Transistor: The BD264-16 is an NPN device, which is a type of bipolar junction transistor that is widely used for amplification and switching purposes.
- High Voltage Capability: It is capable of handling high voltage operations, making it suitable for power supply and converter circuits.
- High Current Rating: This component can manage significant current, ensuring robust performance in high-power applications.
- TO-3 Package: The BD264-16 comes in a TO-3 metal case package, known for excellent heat dissipation and durability, ideal for high-power and high-temperature operations.
Applications
The versatility of the BD264-16 allows it to be used in a wide array of applications, including:
- Linear and switching power supplies
- Motor controls
- Audio amplifiers
- Power inverters
- Regulatory circuits
Technical Specifications
Below are some of the key technical specifications of the BD264-16:
Parameter
Value
Collector-Emitter Voltage (V<sub>CEO)
60 V
Collector Current (I<sub>C)
15 A
Power Dissipation (P<sub>D)
115 W
Operating Junction Temperature (T<sub>J)
-65 to 200°C
Conclusion
With its robust design and impressive electrical characteristics, the BD264-16 from STMicroelectronics is an excellent choice for designers looking to implement a reliable power transistor in their circuits. Its high voltage and current capabilities, coupled with the TO-3 package, make it a versatile component suitable for a multitude of high-performance applications.