The BD534FP from STMicroelectronics is a robust bipolar junction transistor (BJT) designed for a wide array of applications requiring high power and medium frequency operation. This PNP transistor is part of the BD5xx series and is particularly suited for linear and switching applications.
Key Features
- Voltage & Current: It can handle collector-emitter voltages up to 60V and collector currents up to 8A, making it a versatile choice for power regulation circuits.
- Power Dissipation: With a power dissipation of 36W, the BD534FP is capable of handling significant levels of power, which is critical for applications such as power supplies and motor controls.
- High DC Current Gain: It offers a high DC current gain (hFE), which means it requires less base current to control the larger collector current, providing efficient operation.
- Complementary NPN Type: The BD534FP has a complementary NPN counterpart, the BD535FP, which allows for the creation of efficient push-pull amplifier configurations.
- Package: Housed in a TO-220FP package, it ensures good thermal coupling to the surrounding air or a heatsink, thus enabling stable operation under high power conditions.
Applications
The BD534FP is designed to cater to a diverse range of applications, including:
- Linear and switching industrial equipment
- Power regulators and converters
- Audio power amplifiers
- Motor control circuits
- Power management solutions
Quality and Reliability
STMicroelectronics is known for its commitment to quality and reliability, and the BD534FP is no exception. It is built to meet the stringent requirements of industrial applications and is backed by ST's rigorous testing and validation processes. This ensures that the BD534FP not only performs to its specifications but also provides a reliable solution for critical applications where failure is not an option.
For detailed specifications, application notes, and additional resources, visit the STMicroelectronics website or contact your local ST sales office.