STMicroelectronics BD278-16 - Power Transistor
The BD278-16 from STMicroelectronics is a robust power transistor designed to meet the needs of a wide variety of electronic applications. This component is characterized by its high current capacity and ability to handle significant power levels, making it an ideal choice for power regulation and amplification tasks in electronic circuits.
Key Features
- High Current Rating: The BD278-16 is capable of conducting a substantial amount of current, which is essential for applications that require high power throughput.
- High Voltage Tolerance: This power transistor can withstand high voltage levels, ensuring stability and reliability in circuits that operate under elevated voltages.
- Low Saturation Voltage: The low saturation voltage feature minimizes power loss and improves efficiency when the transistor is in the 'on' state, which is critical for power-sensitive designs.
- Complementary PNP Type: The BD278-16 is the NPN complement to PNP transistors, providing flexibility in designing push-pull amplifier configurations and other complementary applications.
Applications
The BD278-16 is suited for a variety of applications including, but not limited to:
- Linear and switching industrial equipment
- Power regulators
- Audio amplifiers
- Signal processing
- Motor control circuits
Technical Specifications
Parameter
Value
Collector-Emitter Voltage (Vceo)
60 V
Collector Current (Ic)
4 A
Power Dissipation (Pd)
40 W
DC Current Gain (hFE)
40 to 160
Operating Temperature Range
-65°C to +150°C
With its robust design and comprehensive specifications, the BD278-16 from STMicroelectronics is a reliable choice for professionals and hobbyists looking for a high-performance power transistor for their electronic projects.