EN
  • EN
  • DE

BD680

Part No BD680
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS PNP DARL 80V 4A SOT-32 / Trans Darlington PNP 80V 4A 40000mW 3-Pin(3+Tab) SOT-32 Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
No 965719
Standard Package 50
Category Discrete Semiconductor Products
Family Transistors (BJT) - Single
Packaging Tube
Transistor Type PNP - Darlington
Current - Collector (Ic) (Max) 4A
Voltage - Collector Emitter Breakdown (Max) 80V
Vce Saturation (Max) @ Ib Ic 2.5V @ 30mA 1.5A
Current - Collector Cutoff (Max) 500µA
DC Current Gain (hFE) (Min) @ Ic Vce 750 @ 1.5A 3V
Power - Max 40W
Mounting Style Through Hole
Package TO-225AA TO-126-3
Manufacturer Device Package SOT-32-3
Catalog PNP Transistors
Win Source Part Number 037653-BD680
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name BD680
Introduction Date September 30, 1997
ECCN EAR99
Country of Origin India
Halogen Free Not Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian BD680 CAD Model

Description

The BD680 from STMicroelectronics is a versatile and robust PNP power Darlington transistor designed for use in a wide range of applications. This semiconductor device is part of the company's extensive Darlington transistor lineup, known for their high current gain and integrated diode for inductive load driving capability.

Key Features

  • Monolithic Darlington Configuration: The BD680 features a monolithic construction that pairs two PNP transistors in a Darlington configuration, resulting in high current amplification. This allows for the direct driving of loads with minimal base current requirements.
  • High Collector-Emitter Voltage: With a collector-emitter voltage (V<sub>CEO) of 80V, the BD680 can handle a wide range of operating conditions, making it suitable for various electronic circuits.
  • Collector Current Capability: This transistor can handle a continuous collector current (I<sub>C) of up to 4A, which is sufficient for powering medium-power circuits.
  • Integrated Suppression Diode: The BD680 includes an integrated suppression diode for inductive loads, providing protection against voltage spikes that occur when driving coils, relays, or motors.
  • High Power Dissipation: With a power dissipation of up to 40W, the BD680 can accommodate moderately high power applications without overheating.

Applications

The BD680 Darlington transistor is suitable for a variety of applications, including but not limited to:

  • Linear and switching industrial equipment
  • Power regulators and power amplifiers
  • Motor drivers for printers, disk drives, and other actuators
  • Relay drivers and high-side switches

Quality and Reliability

As with all STMicroelectronics products, the BD680 is manufactured to the highest quality standards. Its robust design ensures reliable performance even in demanding applications. The device is available in a standard TO-126 package, which is compatible with a wide range of PCB layouts and easy to integrate into existing designs.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
510+ $0.0985 $50.2350
1,085+ $0.0922 $100.0370
1,690+ $0.0890 $150.4100
2,420+ $0.0827 $200.1340
3,145+ $0.0795 $250.0275
3,935+ $0.0763 $300.2405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,965 pieces
MOQ: 510 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess