Products specifications

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Transistor Polarity PNP - Darlington
Maximum Current Collector 12A
VCEO Maximum Collector-Emitter Breakdown Voltage 100V
Max Vce (sat) 3V @ 100mA, 10A
Collector Cut-off Current(Max) 1mA
Typical Gain (hFE) (Min) 750 @ 5A, 3V
Maximum Power Dissipation 33W
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Win Source Part Number 011544-BDW94CFP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BDW94CFP CAD Model

Description

Introducing the BDW94CFP Transistor from STMicroelectronics

The BDW94CFP is a high-power PNP transistor designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This transistor is part of the company's extensive range of bipolar junction transistors (BJTs), which are well-suited for a variety of applications requiring high current and voltage handling capabilities.

Key Features of BDW94CFP

  • Type: PNP - The BDW94CFP is a PNP transistor, which means it is designed to allow current flow when a small negative base current is applied. This is in contrast to NPN transistors, which require a positive base current.
  • Collector-Emitter Voltage (Vceo): 100V - This transistor can handle a maximum collector-emitter voltage of 100 volts, making it suitable for high voltage applications.
  • Collector Current (Ic): 12A - The BDW94CFP can handle a collector current of up to 12 amperes, ensuring robust performance for high-power circuits.
  • Power Dissipation (Pd): 90W - With a power dissipation of 90 watts, this device can manage significant amounts of power, which is essential for heavy-duty operations.
  • Complementary NPN Type: BDW93CFP - The BDW94CFP has a complementary NPN partner, the BDW93CFP, allowing for use in push-pull and other complementary configurations.

Applications

The BDW94CFP is ideal for a wide range of applications, including:

  • Power linear and switching applications
  • Audio amplifiers
  • Signal processing
  • Power management functions

Package and Quality Assurance

The BDW94CFP comes in a TO-220FP package, which is a plastic encapsulated package with a fully isolated mounting tab. This package is widely used for medium to high power electronics due to its excellent thermal and electrical performance. STMicroelectronics ensures that each BDW94CFP transistor meets rigorous quality standards, providing reliability and performance that engineers and designers can trust for their most demanding applications.

With its robust features and versatile applications, the BDW94CFP from STMicroelectronics stands out as a high-performance component for designers looking to enhance their power management and amplification solutions.

You May Also Be Interested in

ON Semiconductor
TRANS NPN SS 1W 300V TO92 / Bipolar (BJT) Transistor
Need more? Email Us
ECAD model for MPSW42RLRA
Yangzhou yangjie electronic co., ltd
SOT-23 NPN 0.3W 0.6A 60V Transis / Bipolar (BJT) Transistor
Lowest to $0.0170
ECAD model for MMBT4401Q
Central Semiconductor Corp
TRANS PNP 60V 0.6A SOT523
Lowest to $0.2362
ECAD model for CMUT2907A TR PBFREE
Rohm Semiconductor
TRANS PNP 50V 0.15A UMT3
Lowest to $0.0140
ECAD model for 2SA1576U3HZGT106Q
Yangzhou yangjie electronic co., ltd
SOT-23 PNP 0.3W 0.1A -50V Transi / Bipolar (BJT) Transistor
Lowest to $0.0242
ECAD model for BC857BQ
Panjit
TRANS NPN 45V 0.5A SOT23
Lowest to $0.0367
ECAD model for BC817-40-AU_R1_000A1
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO236AB
Lowest to $0.0236
ECAD model for BCX70J,235
Yangzhou yangjie electronic co., ltd
SOT-23 PNP 0.3W -0.6A -180V Tran / Bipolar (BJT) Transistor
Need more? Email Us
ECAD model for MMBT5401Q
Nexperia USA Inc.
MJD31CA/SOT428/DPAK
Lowest to $0.9091
ECAD model for MJD31CAJ

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5516 $62.0640
90+ $1.2732 $114.5880
140+ $1.2333 $172.6620
190+ $1.1936 $226.7840
245+ $1.1538 $282.6810
325+ $1.0344 $336.1800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,000 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention