Products specifications

Manufacturer STMicroelectronics
Standard Package 100
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.4V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 1.2V
Voltage - Output (Max) 35V
Current - Output 1A
Frequency - Switching 250kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Style SMD/SMT
Package 8-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package 8-SO
Related Products 732-1353-2 - FIXED IND 33UH 2.3A 120 MOHM SMD 732-1353-1 - FIXED IND 33UH 2.3A 120 MOHM SMD 732-1353-6 - FIXED IND 33UH 2.3A 120 MOHM SMD 732-1354-2 - FIXED IND 47UH 1.8A 190 MOHM SMD 732-1354-1 - FIXED IND 47UH 1.8A 190 MOHM SMD
Win Source Part Number 090776-L5970D
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L5970D CAD Model

Description

STMicroelectronics L5970D Step-Down Switching Regulator

The L5970D from STMicroelectronics is a highly efficient, monolithic synchronous step-down switching regulator, catering to a wide variety of applications that require voltage reduction. This compact and versatile integrated circuit (IC) is designed to convert input voltages ranging from 4.4V to 36V down to an adjustable output voltage that can be set from as low as 1.235V to a maximum of 35V, making it suitable for systems with diverse power requirements.

Capable of delivering up to 1A of continuous output current, the L5970D incorporates advanced features to ensure high efficiency and reliable operation. Its internal oscillator runs at a fixed frequency of 500 kHz, allowing the use of small surface-mount inductors and capacitors, which minimizes the PCB footprint and simplifies the overall design. Additionally, the switching regulator integrates a synchronous rectification circuit, which enhances efficiency by reducing power loss during the rectification process.

The L5970D includes several protective features that safeguard the IC and the host system from various fault conditions. It boasts overcurrent protection, thermal shutdown, and a soft-start function that prevents inrush current at startup. These features contribute to the longevity and stable performance of both the regulator and the system it powers.

With its adjustable output voltage and high level of integration, the L5970D is an excellent choice for designing power supplies in a broad spectrum of electronic applications. It is particularly well-suited for consumer electronics, industrial control systems, and automotive applications where space is at a premium and power efficiency is crucial.

Engineers and designers looking for a reliable, high-performance step-down converter will find the L5970D to be a practical and cost-effective solution. Its easy-to-use package and comprehensive feature set streamline the development of sophisticated power management solutions for today's demanding electronic devices.

You May Also Be Interested in

Texas Instruments
4.5-V to 17-V Input , 12-A Synchronous Step-Down SWIFT Converter | IC REG BUCK ADJ 12A 18VQFN
Lowest to $1.2268
ECAD model for TPS56C215RNNR
Infineon Technologies
IC REG BUCK ADJUSTABLE 4A 17PQFN
Lowest to $1.9809
ECAD model for IR3853MTRPBF
Texas Instruments
Module DC-DC 1-OUT 0.8V to 6V 3A 8-Pin uSIP SMD EP T/R / TPS82085 3-A High Efficiency Step-Down Converter MicroSiP with Integrated Inductor | IC REG BUCK ADJUSTABLE 3A 8USIP
Lowest to $7.7191
ECAD model for TPS82085SILR
Texas Instruments
SIMPLE SWITCHER Step-Down Converter | IC REG BUCK ADJUSTABLE 3A 8SOPWR
Lowest to $0.3711
ECAD model for LMR16030SDDAR
Linear Technology
IC REG BUCK ADJ 3A 16MSOP
Lowest to $7.7764
ECAD model for LT3995EMSE#PBF
Semtech Corporation
IC REG BUCK 3.3V 700MA 16QFN
Need more? Email Us
ECAD model for TS30111-M033QFNR
Alpha & Omega Semiconductor Inc.
POWER IC EZBUCK
Lowest to $1.1344
ECAD model for AOZ2153PQI-04
Monolithic Power Systems Inc.
IC REG BUCK ADJUSTABLE 2A 8SOIC
Lowest to $3.9012
ECAD model for MP2305DS-LF
Alpha & Omega Semiconductor Inc.
POWER IC EZBUCK
Lowest to $0.8086
ECAD model for AOZ2151PQI-03

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9216 $57.6480
65+ $1.5767 $102.4855
100+ $1.5275 $152.7500
140+ $1.4782 $206.9480
175+ $1.4289 $250.0575
235+ $1.2811 $301.0585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 32,107 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention