EN
  • EN
  • DE

BTA10-600C

Part No BTA10-600C
Manufacturer STMicroelectronics
Catalog END - OF - LIFE
Description 10A TRIACS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1155206-BTA10-600C
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BTA10-600C CAD Model

Description

STMicroelectronics BTA10-600C Triac

The BTA10-600C is a high-performance triac from STMicroelectronics, designed to manage AC loads in a variety of applications. This triac is capable of switching on and off currents up to 10A and can withstand voltages up to 600V, making it a robust choice for handling moderate power requirements in domestic and industrial environments.

Key Features

  • Current Rating: The BTA10-600C can handle continuous on-state currents of up to 10A, which is suitable for a wide range of electrical applications.
  • Voltage Capability: With a peak off-state voltage of 600V, this triac can comfortably operate in circuits with high voltage requirements, ensuring reliability and safety.
  • Gate Trigger Voltage: A low gate trigger voltage (Vgt) makes this device easy to activate, ensuring responsive control over connected loads.
  • Thermal Resistance: The BTA10-600C features a low thermal resistance, which contributes to its ability to maintain stability and performance under varying operating conditions.
  • Package: Available in a standard through-hole package, it is easy to integrate into existing designs and suitable for PCB mounting.

Applications

The STMicroelectronics BTA10-600C is versatile and can be used in a multitude of applications such as:

  • Lighting control systems
  • Motor control circuits
  • Over-current protection in power supplies
  • Heating regulation systems
  • AC phase control applications

Quality and Reliability

As with all STMicroelectronics products, the BTA10-600C is manufactured to high standards, ensuring both quality and reliability. It is designed to provide efficient operation and a long service life, even in demanding conditions. The device also complies with international standards, which makes it a trusted component in the global market.

Conclusion

The BTA10-600C from STMicroelectronics is an excellent choice for designers and engineers looking for a reliable triac capable of handling moderate power loads. With its robust performance characteristics and versatile application potential, it stands out as a component that can enhance the functionality and durability of electronic systems.

You May Also Be Interested in

TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
Rohm Semiconductor
Zener diode
Lowest to $1.5847
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1502 $51.7590
110+ $0.9438 $103.8180
165+ $0.9143 $150.8595
230+ $0.8848 $203.5040
295+ $0.8553 $252.3135
395+ $0.7668 $302.8860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 934 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess