EN
  • EN
  • DE

BTB06-1000SW

Part No BTB06-1000SW
Manufacturer STMicroelectronics
Catalog Triacs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Triacs
Manufacturer STMicroelectronics
Win Source Part Number 237556-BTB06-1000SW
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BTB06-1000SW CAD Model

Description

STMicroelectronics BTB06-1000SW Triac

The BTB06-1000SW represents a robust product offering from STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This particular triac is part of the BTB06 series, designed to manage AC loads with a high power efficiency, ensuring optimal performance for a variety of applications.

With a peak repetitive off-state voltage (VDRM/VRRM) of 1000V and an RMS on-state current (IT(RMS)) of 6A, the BTB06-1000SW is capable of handling significant voltage and current without compromising its operational integrity. This makes it an excellent choice for applications requiring high voltage operation and moderate power handling capabilities.

The triac features a standard gate trigger current (IGT) of 50mA, which allows for direct interfacing with microcontrollers and other logic-level devices, facilitating easier control and integration into various electronic circuits. Its gate trigger voltage (VGT) is also kept low, ensuring that it can be easily triggered with standard logic levels.

One of the key advantages of the BTB06-1000SW is its snubberless technology, which eliminates the need for external snubber circuits in most applications. This not only simplifies the design but also reduces component count, saving space and cost on the PCB. The triac also boasts a high commutation capability, which is essential for applications that involve inductive loads and those requiring high robustness in commutation.

The package is designed for optimal heat dissipation, ensuring that the triac operates within its specified temperature range even under high load conditions. The BTB06-1000SW is also characterized by its exceptional noise immunity, making it a reliable choice for environments with electrical noise that might otherwise interfere with the performance of less robust triacs.

Overall, the BTB06-1000SW from STMicroelectronics is a versatile and durable triac suitable for controlling AC loads in applications such as motor control, lighting control, and heating regulation. Its high voltage capability, coupled with a moderate current rating and snubberless operation, make it a valuable component in the design of efficient and compact power control systems.

You May Also Be Interested in

Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 15A TO220AB
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
ALTNSTR 400V 6A 35-35-35 MA TO22 / TRIAC Alternistor - Snubberless 400 V 6 A Through Hole TO-220AB
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 10A TO220 / TRIAC Standard 600 V 10 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 400V 4A TO220
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 12A TO220AB
Lowest to $0.9818
Littelfuse Inc.
Sensitive Triacs (0.8A to 8A) | TRIAC SENS GATE 400V 8A TO220
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess