Products specifications

Manufacturer STMicroelectronics
Win Source Part Number 1155379-BTB06-600BW
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BTB06-600BW CAD Model

Description

The BTB06-600BW is a high-quality triac device manufactured by STMicroelectronics, a leader in semiconductor solutions. This component is designed to control AC loads for a variety of applications, offering a perfect blend of robust performance and reliability. The BTB06-600BW is part of the STMicroelectronics' Snubberless™ series, which are specially designed to enhance the performance of the triac when used in applications where high inductive loads are present.

Key Features

  • Voltage Capability: The BTB06-600BW can handle voltages up to 600V, making it suitable for a wide range of AC line applications.
  • Current Rating: With a current rating of 6A, it can control moderately high power devices, including motors, heaters, and lighting systems.
  • Snubberless Technology: This technology allows the triac to be used in applications with inductive loads without the need for additional snubber circuitry, simplifying design and reducing component count.
  • High Commutation Capability: The device is capable of handling high commutation speeds, which is essential for modern, fast-switching applications.
  • Gate Trigger Current: The BTB06-600BW has a specified gate trigger current (I<sub>GT) that ensures reliable triggering of the triac.
  • Insulated Package: The device comes in an insulated package which provides ease of use and safety when mounting onto a heatsink or PCB.

Applications

The versatility of the BTB06-600BW allows it to be used in a variety of applications, including:

  • Motor control circuits
  • Domestic lighting dimmers
  • Small home appliances
  • Heating regulation systems
  • AC solid-state switches

Quality and Reliability

STMicroelectronics is known for its commitment to quality and the BTB06-600BW is no exception. It is built to meet high standards of performance and reliability, ensuring that it can handle the demands of both industrial and consumer applications. Whether you're designing a new system or upgrading an existing one, the BTB06-600BW offers the performance you need in a compact and efficient package.

You May Also Be Interested in

IXYS
TRIAC 1.2KV 88A ISO247
Lowest to $38.7169
ECAD model for CLA80MT1200NHR
STMicroelectronics
TRIAC ALTERNISTOR 600V TO220AB
Lowest to $0.2558
ECAD model for BTA12-600CW
STMicroelectronics
TRIAC SENS GATE 700V 6A I2PAK
Need more? Email Us
ECAD model for ACST6-7SR
ON Semiconductor
TRIAC, 600V, 16A, TO-220AB / TRIAC Standard 600 V 16 A Through Hole TO-220AB
Lowest to $2.6156
ECAD model for MAC16CMG
ShenZhen SlkorMicro Semicon Co. Ltd
Two-way thyristor 800V 50mA 50mA TO-220
Lowest to $0.4236
ECAD model for BTA16-800B
ON Semiconductor
THYRISTOR TRIAC 12A 600V TO220AB / TRIAC Standard 600 V 12 A Through Hole TO-220
Lowest to $8.0689
ECAD model for MAC12M
WeEn Semiconductors
TRIAC 600V 1A SC73
Lowest to $5.1847
ECAD model for BTA204W-600B,135
WeEn Semiconductors
TRIAC SENS GATE 800V 12A TO220AB
Lowest to $0.1057
ECAD model for BT138-800E,127
WeEn Semiconductors
TRIAC 600V 12A D2PAK
Need more? Email Us
ECAD model for BTA212B-600F,118

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention