EN
  • EN
  • DE

BTB06-600C

Part No BTB06-600C
Manufacturer STMicroelectronics
Catalog END - OF - LIFE
Description SNUBBERLESS™, LOGIC LEVEL & STANDARD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1155380-BTB06-600C
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTB06-600C CAD Model

Description

The BTB06-600C is a high-performance triac manufactured by STMicroelectronics, designed to manage AC loads in a variety of applications. This triac is part of the STMicroelectronics' Snubberless™ series, which are particularly suited for applications requiring high bidirectional transient and overvoltage protection such as AC motor control, lighting control, and static switching.

Key Features

  • Voltage Capability: The BTB06-600C can handle voltages up to 600V, making it suitable for many industrial and consumer applications.
  • Current Rating: With a current rating of 6A, this triac can control moderate to high power devices.
  • Snubberless Technology: This technology allows the triac to switch off in a more efficient manner, minimizing electromagnetic interference (EMI) and offering better performance in applications sensitive to noise.
  • Gate Trigger Current: A low gate trigger current (IGT) makes the BTB06-600C easy to drive with a wide range of gate drive circuits.
  • Thermal Resistance: The device has a specified maximum junction to case thermal resistance, ensuring reliable operation within its temperature range.

Applications

The BTB06-600C is versatile and can be used in various applications. Some of the most common applications include:

  • AC phase control circuits
  • Motor speed controllers
  • Home appliances
  • Lighting dimmer circuits
  • Heating regulation

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the BTB06-600C is no exception. It is designed to meet stringent standards, ensuring high reliability and performance in even the most demanding situations. The device is also RoHS compliant and adheres to international environmental standards.

Summary

The BTB06-600C from STMicroelectronics is a robust triac suitable for a wide range of AC power applications. With its high voltage and current capabilities, coupled with Snubberless technology, it offers efficient and reliable control of AC loads. Whether for industrial motor control or residential lighting systems, the BTB06-600C is a solid choice for designers looking for a high-quality triac solution.

You May Also Be Interested in

Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4635 $57.9375
305+ $0.3804 $116.0220
475+ $0.3684 $174.9900
650+ $0.3566 $231.7900
840+ $0.3448 $289.6320
1,125+ $0.3091 $347.7375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess