Products specifications

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Triac Type Logic - Sensitive Gate
Voltage - Off State 800V
Current - On State (It (RMS)) (Max) 8A
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 80A, 84A
Current - Gate Trigger (Igt) (Max) 5mA
Current - Hold (Ih) (Max) 10mA
Configuration Single
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 201535-BTB08-800T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTB08-800T CAD Model

Description

The BTB08-800T is a high-performance triac designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This triac is part of ST's Snubberless™, logic level, and standard series of triacs, which are intended for use in general-purpose AC switching applications where high surge capability is required.

Key Features

  • Voltage Capability: The BTB08-800T can handle voltages up to 800V, making it suitable for a wide range of AC power applications.
  • Current Rating: With an 8A RMS on-state current, this triac can control moderate to high power loads with ease.
  • Gate Trigger Voltage: A low gate trigger voltage (Vgt) ensures that the triac can be easily driven by logic-level devices, making it compatible with microcontroller outputs.
  • Surge Current: It has a non-repetitive surge peak on-state current (ITSM) of 80A, which allows it to handle high transient currents without damage.
  • Snubberless and Logic Level: The device is snubberless, which simplifies circuit design by eliminating the need for external snubber networks. It is also suitable for logic level gate drive circuits.
  • Thermal Resistance: The triac has a specified junction to case thermal resistance, ensuring stable operation over its temperature range.
  • Package: Available in a robust and compact TO-220AB package, the BTB08-800T is easy to integrate into various designs.

Applications

The BTB08-800T is highly versatile and can be used in a variety of applications, including:

  • Home appliances (e.g., washing machines, vacuum cleaners, kitchen appliances)
  • Lighting systems (e.g., dimmers, fluorescent lighting)
  • Motor control circuits (e.g., fans, power tools)
  • Heating systems (e.g., electric heaters, thermostats)
  • AC power control systems

This triac is a reliable choice for designers seeking a component that offers both high performance and ease of use in AC power control applications. Its robustness and compliance with international standards ensure that it can meet the requirements of a wide range of electronic designs.

You May Also Be Interested in

STMicroelectronics
TRIAC SENS GATE 600V 1A TO92-3
Lowest to $0.1491
ECAD model for Z0107MA 1AA2
WeEn Semiconductors
TRIAC 600V 12A D2PAK
Need more? Email Us
ECAD model for BTA212B-600F,118
ShenZhen SlkorMicro Semicon Co. Ltd
Two-way thyristor 800V 50mA 80mA TO-3P-3
Lowest to $1.4976
ECAD model for BTA41-800B
IXYS
TRIAC 1.2KV 88A ISO247
Lowest to $38.7169
ECAD model for CLA80MT1200NHR
STMicroelectronics
IC TRIAC 25A 800V INSUL RD91
Lowest to $9.4648
ECAD model for BTA25-800B
WeEn Semiconductors
TRIAC 800V 16A TO220AB
Lowest to $1.8101
ECAD model for BTA316-800C,127
WeEn Semiconductors
TRIAC SENS GATE 800V 2A DPAK
Lowest to $1.0924
ECAD model for ACTT2S-800E,118
WeEn Semiconductors
TRIAC SENS GATE 800V 12A TO220AB
Lowest to $0.1057
ECAD model for BT138-800E,127
STMicroelectronics
TRIAC SENS GATE 700V 6A I2PAK
Need more? Email Us
ECAD model for ACST6-7SR

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6806 $50.4180
75+ $1.3790 $103.4250
115+ $1.3359 $153.6285
155+ $1.2928 $200.3840
205+ $1.2497 $256.1885
270+ $1.1204 $302.5080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 52,000 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention