Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - SCRs
Mfr STMicroelectronics
Package Bulk
Product Status Active
Voltage - Off State 1 kV
Voltage - Gate Trigger (Vgt) (Max) 1.3 V
Current - Gate Trigger (Igt) (Max) 80 mA
Voltage - On State (Vtm) (Max) 1.9 V
Current - On State (It (AV)) (Max) 32 A
Current - On State (It (RMS)) (Max) 50 A
Current - Hold (Ih) (Max) 150 mA
Current - Off State (Max) 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm) 580A, 610A
SCR Type Standard Recovery
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Chassis Mount
Package / Case RD-91
Supplier Device Package RD91
Base Product Number BTW67
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 848465-BTW67-1000
Ultra Librarian 3D Model Ultra Librarian BTW67-1000 CAD Model

Description

Overview of Product BTW67-1000 from STMicroelectronics

The BTW67-1000 is a robust silicon-controlled rectifier (SCR) designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This high-power SCR is engineered to handle a current of up to 50 A with a repetitive peak off-state voltage (VDRM) of 1000 V, making it an ideal choice for applications requiring efficient and reliable high-voltage operation.

Key Features

  • High Surge Capability: The BTW67-1000 is capable of withstanding surges without damage, ensuring reliability and longevity in harsh electrical environments.
  • High On-State Current (IT(AV)): With an average on-state current of 50 A, this SCR can handle significant power for a wide range of applications.
  • High Blocking Voltage: A repetitive peak off-state voltage of 1000 V provides the capability to control high voltage applications with ease.
  • Gate Trigger Current (IGT): The device has a low gate trigger current, making it easier to drive and control.

Applications

The BTW67-1000 is extremely versatile and can be used in a variety of applications, including:

  • Phase control operations in converters
  • Motor control circuits
  • Over-voltage crowbar protection
  • Battery chargers
  • Power switching circuits

Reliability and Quality

STMicroelectronics is committed to delivering high-quality products, and the BTW67-1000 is no exception. It is designed to meet stringent industry standards for performance and reliability. The device is encapsulated in a robust package that provides excellent thermal performance and ensures a long operational life.

Conclusion

The BTW67-1000 SCR from STMicroelectronics is a powerful and reliable semiconductor device that offers high surge capability, high blocking voltage, and a low gate trigger current. Its rugged design and versatile application range make it an excellent choice for designers seeking a high-performance SCR for their high-voltage control needs.

You May Also Be Interested in

STMicroelectronics
AVAILABLE IN TO-247 HIGH POWER P / SCR 1.2 kV 60 A Standard Recovery Through Hole TO-247-3
Lowest to €5.5519
ECAD model for TN6050HP-12WY
STMicroelectronics
SENSITIVE 0.8 A SCR THYRISTOR IN
Need more? Email Us
ECAD model for X0115ML
Vishay
SCR 800V 1435A E-PUK / Thyristor SCR 800V 11.5KA 3-Pin TO-200AB
Need more? Email Us
ECAD model for VS-ST333C08CFM1
Vishay
SCR 800V 314A TO-93 / SCR 800V 314A(RMS) 5230A 4-Pin TO-93
Need more? Email Us
ECAD model for VS-ST180S08P0VPBF
Central Semiconductor Corp
SCR 200V 0.16A SOT-23
Lowest to €0.1998
ECAD model for CMPS5062 TR
Bourns Inc.
DIODE RECTIFIER 400V 12A TO220 / Thyristor SCR 400V 100A 3-Pin(3+Tab) TO-220
Need more? Email Us
ECAD model for TIC126D-S
WeEn Semiconductors
IC SCR 16A 600V TO-220F / Thyristor SCR 600V 198A 3-Pin(3+Tab) TO-220F Rail
Lowest to €4.3735
ECAD model for TYN16X-600CT,127
IXYS
THYRISTOR PHASE 1200V PLUS247 / High Efficiency Thyristor
Lowest to €4.3921
ECAD model for CLA80E1200HF
Vishay
SCR 1.2KV 360A TO209AB / SCR 1.2 kV 360 A Standard Recovery Chassis, Stud Mount TO-209AB (TO-93)
Need more? Email Us
ECAD model for VS-ST230S12P1VPBF

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ €11.9909 €47.9637
10+ €9.8387 €98.3872
15+ €9.5312 €142.9685
20+ €9.2238 €184.4751
26+ €8.9164 €231.8254
35+ €7.9939 €279.7870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 200 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention