Products specifications

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Voltage - Off State 800V
Voltage - Gate Trigger (Vgt) (Maximum) 1.5V
Current - Gate Trigger (Igt) (Maximum) 50mA
Voltage - On State (Vtm) (Maximum) 2.1V
Current - On State (It (AV)) (Maximum) 19A
Current - On State (It (RMS)) (Maximum) 30A
Current - Hold (Ih) (Maximum) 75mA
Current - Off State (Maximum) 20μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 400A, 420A
SCR Type Standard Recovery
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package TOP-3
Manufacturer Package TOP3
Win Source Part Number 770612-BTW68-800RG
Popularity Medium
Supply and Demand Status Limited
Family Name BTW68-800
Introduction Date August 18, 1995
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian BTW68-800RG CAD Model

Description

Product Overview: BTW68-800RG

The BTW68-800RG is a robust thyristor manufactured by STMicroelectronics, renowned for its high surge current capability and reliability in high-power control applications. This silicon-controlled rectifier (SCR) is designed to manage a wide array of functionalities, including phase control operations, inductive heating, and motor control systems.

Key Features

  • High Surge Capability: With a surge current rating of up to 800A, the BTW68-800RG is capable of handling high surge events, making it ideal for applications that experience transient overloads.
  • Voltage Rating: It is designed to withstand voltages up to 800V, providing a wide safety margin for applications operating at high voltages.
  • Gate Trigger Current: The device offers a low gate trigger current, which ensures that it can be easily triggered into conduction with minimal control circuit power.
  • Thermal Resistance: The BTW68-800RG comes with a low thermal resistance, ensuring efficient heat dissipation and contributing to its reliability and longevity.
  • Package: Encased in a robust insulated TO-3P package, it offers excellent insulation properties and is designed for easy mounting on heat sinks.

Applications

The BTW68-800RG is widely used in a variety of high-power applications due to its robust performance characteristics. Some of its common applications include:

  • Industrial motor drives
  • AC power controllers
  • Inductive heating systems
  • Soft starters for electric motors
  • Light dimmers and voltage regulators

Reliability and Quality

STMicroelectronics ensures that the BTW68-800RG meets stringent quality standards, providing reliability and performance that engineers can trust. This SCR is a testament to STMicroelectronics' commitment to delivering high-quality power control semiconductors that meet the demanding requirements of modern industrial applications.

You May Also Be Interested in

Littelfuse Inc.
SCR SENSITIVE GATE 10.0A 400V / SCR 400V 10A(RMS) 100A 3-Pin(3+Tab) TO-220AB Isolated Tube
Need more? Email Us
ECAD model for S4010LS2TP
Vishay
SCR 1000V 135A TO-94 / SCR 1000V 135A(RMS) 2560A 4-Pin TO-94
Need more? Email Us
ECAD model for VS-ST083S10PFK1P
Bourns Inc.
THYRISTOR SCR 400V 5A / Thyristor SCR 400V 30A 3-Pin(3+Tab) TO-220
Need more? Email Us
ECAD model for TIC106D-S
Littelfuse Inc.
SCR SENS 400V 8A SMT TO-252AA / Thyristor SCR 400V 100A 3-Pin(2+Tab) DPAK T/R
Lowest to $0.1348
ECAD model for S4008DS2RP
ON Semiconductor
Silicon Controlled Rectifiers Reverse Blocking Thyristors
Need more? Email Us
ECAD model for 2N6405
STMicroelectronics
SCR 400V 2A DPAK / Thyristor SCR 400V 22A 3-Pin(2+Tab) DPAK T/R
Need more? Email Us
ECAD model for TN22-1500B-TR
Littelfuse Inc.
SCR 800V 25A TO220 ISO / SCR 800V 25A(RMS) 350A 3-Pin(3+Tab) TO-220AB Isolated Tube
Lowest to $7.3987
ECAD model for S8025LTP
Littelfuse Inc.
SCR SENS 600V 6A SMT TO-252AA / SCR 600V 6A(RMS) 100A 3-Pin(2+Tab) DPAK T/R
Lowest to $0.1585
ECAD model for S6006DS2RP
Littelfuse Inc.
SCR ISO 600V 8A TO220 / Thyristor SCR 600V 100A 3-Pin(3+Tab) TO-220AB Isolated Tube
Need more? Email Us
ECAD model for S6008LS2TP

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5822 $57.9110
11+ $9.5033 $104.5363
17+ $9.2063 $156.5071
23+ $8.9094 $204.9162
30+ $8.6124 $258.3720
39+ $7.7215 $301.1385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,216 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention