The BUL128M from STMicroelectronics is a high-performance NPN power transistor designed for use in a wide range of electronic applications. It is well-suited for high-speed switching and linear amplification, making it an ideal component for power management tasks in both consumer and industrial electronics.
Key Features
- Voltage & Current: The BUL128M boasts a collector-emitter voltage (V<sub>CEO) of 400V, and a collector current (I<sub>C) of 8A, ensuring robust performance for high-voltage applications.
- High Switching Speed: With a fast switching speed, this transistor is capable of handling rapid transitions, which is crucial for power converters and inverters.
- Power Dissipation: The device has a power dissipation (P<sub>C) of 70W, allowing it to manage significant amounts of power without overheating.
- High Temperature Operation: It can operate at junction temperatures ranging up to 150°C, providing reliable performance in demanding thermal environments.
Applications
The BUL128M is versatile and can be utilized in various applications, including:
- Switching regulators
- Motor control circuits
- Inverters
- Power supplies
- Lighting systems
Reliability and Safety
STMicroelectronics has designed the BUL128M with reliability in mind. It includes built-in safety features such as a ruggedized device design and an integrated anti-parallel diode for inductive load applications. These features help to ensure that the transistor can handle unexpected voltage spikes and current surges without failure.
Package and Mounting
The BUL128M comes in a TO-220 package, a widely used and easily mountable form factor that facilitates heat dissipation. This package is compatible with standard PCB layouts and is straightforward to integrate into a wide array of electronic designs.
For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the official datasheet and technical documentation provided by STMicroelectronics.