EN
  • EN
  • DE

BUL310PI

Part No BUL310PI
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description HIGH VOLTAGE FAST-SWITCHING NPN POWER TRANSISTORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer STMicroelectronics
Win Source Part Number 238277-BUL310PI
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BUL310PI CAD Model

Description

STMicroelectronics BUL310PI High Voltage Fast-Switching NPN Power Transistor

The BUL310PI is a robust NPN power transistor designed by STMicroelectronics, a leader in the semiconductor industry. This high-voltage, fast-switching transistor is engineered to deliver outstanding performance in a wide range of applications that require high-speed switching and high voltage capabilities.

Key Features:

  • High Voltage Capability: The BUL310PI can handle high voltage operations, making it suitable for applications in power supplies and lighting circuits.
  • Fast Switching Speed: Designed for rapid switching, this transistor is ideal for converters and inverters where speed is a critical factor.
  • High Current Rating: With the ability to manage significant current, the BUL310PI is well-suited for high-power applications.
  • Low Saturation Voltage: The low saturation voltage feature reduces power dissipation and improves efficiency.
  • Integrated Damper Diode: The built-in damper diode enhances performance during switching and helps protect against voltage spikes.

Applications:

  • Switching regulators
  • Motor control
  • Inverters and converters
  • Deflection circuits in CRT displays
  • High-frequency power supplies
  • Lighting circuits

The BUL310PI transistor is housed in an isolated TO-220 plastic package, which offers excellent isolation and heat dissipation characteristics. This packaging ensures the device's reliability and longevity even under stressful conditions. Additionally, the BUL310PI is characterized by a wide safe operating area, further enhancing its robustness and making it a reliable choice for demanding electronic circuits.

STMicroelectronics' commitment to quality means that the BUL310PI is manufactured to the highest standards, ensuring consistent performance and durability. Whether you are designing a new power supply unit or upgrading an existing circuit, the BUL310PI is an excellent choice for a high-voltage, fast-switching NPN power transistor that won't disappoint.

For detailed specifications, application notes, and additional resources, engineers and designers are encouraged to consult the official STMicroelectronics datasheets and product documentation available on their website or through authorized distributors.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess