EN
  • EN
  • DE

BULD128DT4

Part No BULD128DT4
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS NPN DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Mounting SMD (SMT)
Case / Package D-Pak
Win Source Part Number 201656-BULD128DT4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BULD128DT4 CAD Model

Description

Product Overview: BULD128DT4 - STMicroelectronics

The BULD128DT4 is a cutting-edge semiconductor device manufactured by STMicroelectronics, a global leader in electronics and semiconductor production. This product is designed with precision to cater to a wide range of applications that require high-quality and reliable electronic components.

Key Features

  • High Voltage Capability: The BULD128DT4 is capable of handling high voltage operations, making it suitable for various industrial and power management applications.
  • Fast Switching Speed: Equipped with technology that enables quick response times, this device is ideal for circuits requiring fast switching capabilities.
  • Low On-State Resistance: Its low on-state resistance ensures efficient operation with minimal power loss, enhancing overall system performance.
  • Robust Design: The BULD128DT4 is built to withstand harsh conditions and provide a long operational lifespan, thanks to its robust design and construction.
  • Energy Efficient: With energy efficiency in mind, this product helps in reducing power consumption, thereby contributing to environmentally friendly solutions.

Applications

The versatility of the BULD128DT4 allows it to be used in a variety of applications, including:

  • Power Supply Units (PSUs)
  • Lighting Systems
  • Motor Control Circuits
  • Converter and Inverter Circuits
  • Automotive Electronics
  • Industrial Automation Systems

Technical Specifications

The BULD128DT4 boasts an impressive set of technical specifications that ensure it meets the requirements of modern electronic systems:

  • Package Type: Surface-Mount Device (SMD)
  • Operating Temperature Range: Specified by manufacturer
  • Quality and Reliability: Meets STMicroelectronics' stringent standards

For detailed technical specifications, application notes, and datasheets, customers are encouraged to visit the STMicroelectronics website or contact their support team.

Conclusion

In summary, the BULD128DT4 from STMicroelectronics is an exceptional component that offers reliability, efficiency, and versatility. Its high voltage capability, fast switching speed, and low on-state resistance make it an excellent choice for a wide range of electronic applications. Whether you're designing power systems, lighting solutions, or complex industrial machinery, the BULD128DT4 is engineered to deliver optimal performance and durability.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,800 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess