EN
  • EN
  • DE

BULT118

Part No BULT118
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS NPN 400V 2A SOT-32
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 2A
VCEO Maximum Collector-Emitter Breakdown Voltage 400V
Max Vce (sat) 1.5V @ 400mA, 2A
Collector Cut-off Current(Max) 250μA
Typical Gain (hFE) (Min) 10 @ 500mA, 5V
Maximum Power Dissipation 45W
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package SOT-32-3
Win Source Part Number 140545-BULT118
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BULT118 CAD Model

Description

The BULT118 from STMicroelectronics is a cutting-edge semiconductor component designed to meet the rigorous demands of modern electronic applications. This product is part of STMicroelectronics' extensive portfolio, which is renowned for its high performance, reliability, and innovation. The BULT118 is a testament to the company's commitment to providing advanced solutions for the electronics industry.

Key Features

  • High Efficiency: The BULT118 is engineered for maximum efficiency, ensuring low power consumption and reduced heat generation, making it ideal for energy-sensitive applications.
  • Durability: Built with robust materials and manufactured to the highest standards, this product promises a long operational lifespan even under challenging conditions.
  • Compact Design: Its small form factor allows for seamless integration into a variety of electronic devices without compromising on space or functionality.
  • Advanced Technology: Incorporating the latest advancements in semiconductor technology, the BULT118 offers improved performance characteristics over previous generations.

Applications

The versatility of the BULT118 makes it suitable for a wide range of applications, including but not limited to:

  • Power management systems
  • Automotive electronics
  • Industrial control units
  • Consumer electronic devices
  • Telecommunication infrastructure

Technical Specifications

The BULT118 boasts impressive technical specifications that enable it to perform reliably in various applications. These specifications include a specific voltage rating, current capacity, power dissipation, switching speed, and thermal resistance. For detailed technical information, customers are encouraged to refer to the official datasheet provided by STMicroelectronics.

Quality and Support

Customers who choose the BULT118 can rest assured that they are getting a product backed by STMicroelectronics' comprehensive quality assurance. Additionally, STMicroelectronics provides extensive technical support and resources to assist with integration, application, and troubleshooting, ensuring a smooth experience from design to deployment.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess