EN
  • EN
  • DE

DALC12S1RL

Part No DALC12S1RL
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 250800-DALC12S1RL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DALC12S1RL CAD Model

Description

STMicroelectronics DALC12S1RL Bidirectional TVS Diode Array

The DALC12S1RL from STMicroelectronics is a high-quality, robust bidirectional Transient Voltage Suppression (TVS) diode array designed to protect sensitive electronic circuits from Electrostatic Discharges (ESD) and other voltage-induced transient events. This component is specifically engineered to safeguard up to two lines, making it an ideal choice for the protection of data lines such as USB, I/O ports, and other vulnerable circuits.

With its SOT-23-3L package, the DALC12S1RL is compact and suitable for high-density circuit designs. It offers a low clamping voltage and low capacitance, ensuring that the protected lines maintain signal integrity and high-speed performance without significant impact on the overall system design. The device features a breakdown voltage of 12V, which is well-suited for many standard logic levels and power supply rails.

One of the key advantages of the DALC12S1RL is its bidirectional protection capability. This means it can provide symmetrical protection for both positive and negative transients, which is particularly beneficial for AC signal lines or where the polarity of the transient may be unpredictable. Furthermore, it meets the IEC 61000-4-2 standard for ESD protection, ensuring that it can withstand ESD strikes of ±15kV (air discharge) and ±8kV (contact discharge), offering excellent immunity to ESD events.

The DALC12S1RL is also characterized by its low leakage current, which minimizes power consumption when the device is in a standby state, thereby contributing to the energy efficiency of the overall system. Its response time is also extremely fast, providing prompt protection against transient overvoltages, which is critical for the longevity and reliability of sensitive electronic components.

In summary, the DALC12S1RL from STMicroelectronics is a versatile and reliable choice for circuit designers seeking to enhance the protection of their electronic systems against transient events. Its compact form factor, bidirectional protection, and compliance with industry standards make it an essential component for a wide range of applications, including consumer electronics, telecommunications, and industrial control systems.

You May Also Be Interested in

Shindengen
Diode 600V 1A Automotive 2-Pin Case 1F
Lowest to $0.3327
Shindengen
8V 1A / Rectifier Bridge Diode Single 800V 1A 4-Pin SOP-A T/R
Lowest to $0.1998
Intel
Lowest to $1.5165
NEC
Need more? Email Us
STMicroelectronics
Lowest to $103.5561
Shindengen
SCHOTTKY RECTIFIERS / Diode Schottky 30V 3A 2-Pin Case 1F
Lowest to $0.1513
Sanken
Lowest to $1.1435
NEC
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess