Products specifications Report Issue?

Manufacturer STMicroelectronics
Standard Package 1
Category Discrete Semiconductor Products
Family Diacs Sidacs
Packaging Reel
Voltage - Breakover 28 ~ 36V
Current - Breakover 50µA
Current - Peak Output 2A
Package DO-204AH DO-35 Axial
Manufacturer Device Package DO-35
Catalog Diacs
Win Source Part Number 095818-DB3
Family Name DB3
Introduction Date January 00, 1900
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DB3 CAD Model

Description

The DB3 from STMicroelectronics is a bidirectional DIAC (Diode for Alternating Current) trigger diode designed for direct operation in AC environments. It is a silicon semiconductor device that exhibits high surge current capability and symmetrical switching characteristics. This component is widely used for triggering thyristors and triacs for phase control operations in light dimmers, motor speed controllers, and similar applications requiring efficient AC switching.

Key Features

  • Voltage Range: The DB3 trigger diode operates within a voltage range of 28-36 volts, which makes it versatile for various applications.
  • Repetitive Peak Off-state Voltages: It can withstand repetitive peak off-state voltages of up to 32V, ensuring reliable operation under fluctuating conditions.
  • Low Breakover Current: With a low breakover current requirement, the DB3 ensures sensitive triggering, which is essential for precision control systems.
  • Symmetrical Characteristics: The diode provides symmetrical switching characteristics, which are crucial for maintaining consistency and performance in AC circuits.
  • High Surge Current Capability: The device can handle surge currents effectively, providing robust performance during high current conditions.
  • Compact Package: Available in a compact DO-35 (DO-204AH) axial package, the DB3 can be easily integrated into a wide range of electronic circuits.

Applications

The DB3 is suitable for a variety of applications that require precise control of AC power. Its primary use is in triggering circuits for:

  • Light dimmers
  • Motor speed controllers
  • Electronic ignition systems for gas stoves and heaters
  • Overvoltage crowbar protection circuits
  • Active filters

With its robust design and reliable performance, the STMicroelectronics DB3 DIAC trigger diode is an ideal choice for designers and engineers looking to create efficient and durable AC control systems. Its ability to switch symmetrically and handle high surge currents makes it a fundamental component in modern electronic applications.

You May Also Be Interested in

DB4
STMicroelectronics
DIAC 35-45V 2A DO35 / Diac/Sidac Thyristor 35 ~ 45V DO-35
Lowest to $0.0159
ECAD model for DB4
Littelfuse Inc.
Need more? Email Us
ECAD model for ST34BRP
Littelfuse Inc.
SIDAC 220-250V 1A TO92 / Diac/Sidac Thyristor 220 ~ 250V TO-92
Need more? Email Us
ECAD model for K2400F23RP
Littelfuse Inc.
DIAC 27-37V 2A DO35
Need more? Email Us
ECAD model for HT32
Littelfuse Inc.
Lowest to $0.0921
ECAD model for ST34B
STMicroelectronics
DIAC 28-36V 2A MINIMELF
Lowest to $0.1197
ECAD model for TMMDB3
Littelfuse Inc.
DIAC/SIDAC 220-250V 1A DO-15
Lowest to $4.3108
ECAD model for K2401GRP
Littelfuse Inc.
THYRISTOR 190V/380V 400A 6SMD GW / 190V, 380V Off-State 400 A Ipp TVS Thyristor 6-SMD, Gull Wing
Need more? Email Us
ECAD model for P2304UCMCLRP
STMicroelectronics
DIAC 195-230V 1.2A IPAK / Diac/Sidac Thyristor 195 ~ 230V I-PAK
Need more? Email Us
ECAD model for LIC01-195H

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
795+ $0.0629 $50.0055
1,940+ $0.0516 $100.1040
3,000+ $0.0500 $150.0000
4,135+ $0.0484 $200.1340
5,345+ $0.0468 $250.1460
7,160+ $0.0419 $300.0040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 915,000 pieces
MOQ: 795 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention