Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Voltage - Breakover 28 to 36V
Current - Breakover 50μA
Current - Peak Output 2A
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package Mini MELF
Win Source Part Number 023903-TMMDB3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TMMDB3 CAD Model

Description

The TMMDB3 is a state-of-the-art ESD protection device designed by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This component is specifically engineered to safeguard sensitive electronic circuits from electrostatic discharge (ESD), which can cause irreversible damage to electronic devices.

The TMMDB3 is part of the Transilâ„¢ series, which is renowned for its ability to provide high transient voltage suppression. This device is characterized by its bidirectional dual lines of defense, making it an ideal choice for protecting voltage-sensitive components that may be exposed to ESD. Its compact design ensures that it can be easily integrated into a wide range of electronic applications without compromising on space.

Key Features:

  • ESD Protection: The TMMDB3 offers robust protection against electrostatic discharges, meeting IEC 61000-4-2 standards.
  • Low Clamping Voltage: It provides a low clamping voltage during ESD events, ensuring that the protected components remain safe from high transient voltages.
  • High Surge Capability: With its ability to handle high surge currents, it is capable of protecting against serious transient events.
  • Fast Response Time: The device reacts quickly to transient spikes, offering immediate protection when it is most needed.
  • Low Leakage Current: It maintains a low leakage current in standby mode, ensuring energy efficiency and minimal impact on the overall power consumption of the application.
  • Package Options: The TMMDB3 is available in a range of package options, accommodating various design requirements and assembly processes.

STMicroelectronics' TMMDB3 is suitable for a multitude of applications, including USB interfaces, computer ports, and other high-speed data lines where ESD protection is critical. Its reliability and efficiency make it a preferred choice for designers looking to enhance the longevity and robustness of their electronic products.

With its combination of features, the TMMDB3 stands out as a protective component that offers both performance and peace of mind, ensuring that your sensitive electronics are shielded from the potentially damaging effects of electrostatic discharge.

You May Also Be Interested in

Littelfuse Inc.
DIAC/SIDAC 220-250V 1A DO-15
Lowest to $4.3108
ECAD model for K2401GRP
Littelfuse Inc.
Need more? Email Us
ECAD model for ST36ARP
STMicroelectronics
DIAC 30-34V 2A MINIMELF
Lowest to $0.1944
ECAD model for TMMDB3TG
Littelfuse Inc.
Lowest to $0.0921
ECAD model for ST34B
STMicroelectronics
DIAC 28-36V 1A SOT23-3
Lowest to $0.8932
ECAD model for SMDB3
Littelfuse Inc.
SIDAC 140-170V 1A DO15
Lowest to $0.2524
ECAD model for K1500GRP
Littelfuse Inc.
Need more? Email Us
ECAD model for ST34BRP
Littelfuse Inc.
SIDAC 220-250V 1A AXIAL
Lowest to $1.0711
ECAD model for MKP3V240RLG
Littelfuse Inc.
SIDAC 220-250V 1A TO92 / Diac/Sidac Thyristor 220 ~ 250V TO-92
Need more? Email Us
ECAD model for K2400F23RP

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
420+ $0.1197 $50.2740
895+ $0.1122 $100.4190
1,385+ $0.1084 $150.1340
1,985+ $0.1008 $200.0880
2,580+ $0.0970 $250.2600
3,220+ $0.0932 $300.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 261,254 pieces
MOQ: 420 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention