EN
  • EN
  • DE

STY140NS10

Part No STY140NS10
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 140A MAX247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 140A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 600nC @ 10V
Max Input Capacitance 12600pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 450W (Tc)
Maximum Rds On at Id,Vgs 11 mOhm @ 70A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package MAX247
Dimension TO-247-3
Win Source Part Number 037261-STY140NS10
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STY140NS10 CAD Model

Description

Overview of STY140NS10

The STY140NS10 is a robust and efficient N-channel MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This power MOSFET is designed to handle high current and high voltage applications with ease, making it a suitable choice for a wide range of power management tasks.

Key Features

  • High Current Capability: The STY140NS10 is capable of supporting a continuous drain current (ID) of up to 120A, allowing it to handle significant power loads.
  • Low On-Resistance: With an RDS(on) value as low as 0.014 ohm, this MOSFET ensures high efficiency and low conduction losses.
  • High Voltage Tolerance: It can withstand drain-source voltages (VDSS) up to 100V, providing a wide safety margin for voltage spikes and surges.
  • Fast Switching Speed: The device features fast switching characteristics, which are crucial for reducing switching losses and improving overall performance in high-frequency applications.
  • Robust Thermal Performance: The STY140NS10 comes in a TO-220 package that offers excellent thermal dissipation, ensuring stability and reliability even under high-temperature operating conditions.

Applications

The versatility of the STY140NS10 makes it suitable for a variety of applications, including:

  • Switching regulators
  • DC-DC converters
  • Motor control systems
  • Power management solutions
  • Automotive applications
  • High-performance computing

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STY140NS10 is no exception, as it undergoes rigorous testing and quality control processes to ensure it meets the industry's highest standards. Its robustness and reliability make it a preferred choice for engineers and designers looking to create durable and efficient power management systems.

Conclusion

With its high current handling, low on-resistance, high voltage tolerance, fast switching speed, and excellent thermal performance, the STY140NS10 from STMicroelectronics stands out as a powerful component for any power management or control application. Its reliability and versatility ensure that it can meet the demands of even the most challenging electrical designs.

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0940 $63.8460
20+ $5.8212 $116.4240
31+ $5.6387 $174.7997
43+ $5.4574 $234.6682
55+ $5.2749 $290.1195
74+ $4.7297 $349.9978
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess