EN
  • EN
  • DE
  • IT

LIC01-195H

Part No LIC01-195H
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description DIAC 195-230V 1.2A IPAK  /  Diac/Sidac Thyristor 195 ~ 230V I-PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Thyristors - DIACs, SIDACs
Mfr STMicroelectronics
Series ASD™
Package Tube
Product Status Obsolete
Voltage - Breakover 195 ~ 230V
Current - Breakover 500 µA
Current - Hold (Ih) (Max) 50 mA
Current - Peak Output 1.2 A
Temperature Range - Operating -20°C ~ 125°C (TJ)
Package / Case TO-251-3 Short Leads, IPak, TO-251AA
Supplier Device Package I-PAK
Base Product Number LIC01
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Standard Package 3,000
Win Source Part Number 997204-LIC01-195H
Ultra Librarian 3D Model Ultra Librarian LIC01-195H CAD Model

Description

Introducing the LIC01-195H from STMicroelectronics

The LIC01-195H is a state-of-the-art integrated circuit designed and manufactured by STMicroelectronics, a global semiconductor leader. This product is part of STMicroelectronics' extensive line of power management ICs, which are renowned for their efficiency, reliability, and performance in a wide range of applications.

Key Features

  • High Current Capability: The LIC01-195H is capable of handling high current loads, making it suitable for demanding power applications.
  • Efficiency: This IC is designed for optimal power efficiency, which helps to reduce energy consumption and extend battery life in portable devices.
  • Thermal Protection: It includes thermal shutdown protection to prevent damage from overheating, ensuring a longer lifespan for your electronic components.
  • Voltage Range: The device operates within a wide voltage range, accommodating various power supply specifications and ensuring versatility across different platforms.
  • Compact Footprint: The LIC01-195H comes in a compact package, making it ideal for space-constrained applications without compromising on power or efficiency.

Applications

The LIC01-195H is an excellent choice for a multitude of applications that require robust power management solutions. It's particularly well-suited for:

  • Power supplies for industrial systems
  • Automotive electronics
  • Portable and battery-operated devices
  • LED lighting systems
  • Telecommunication infrastructure

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The LIC01-195H is built to comply with rigorous industry specifications, ensuring performance and durability in even the most challenging environments. With its robust design and advanced technology, this IC is a reliable solution for your power management needs.

Support and Resources

STMicroelectronics provides comprehensive technical support and resources for the LIC01-195H. Customers can access a wide range of documentation, including datasheets, application notes, and design guides, to facilitate the integration of this IC into their projects. Additionally, ST's customer support team is available to assist with any technical inquiries, ensuring a smooth design-in process.

With its combination of efficiency, high current capability, and compact size, the LIC01-195H from STMicroelectronics is an excellent choice for designers looking to enhance their power management systems.

You May Also Be Interested in

STMicroelectronics
THYRISTOR 140V 300A DO214AA / 140V Off-State 300 A Ipp TVS Thyristor DO-214AA, SMB
Lowest to $3.1472
SanRex Corporation
THYRISTOR MODULE 300V 80A
Need more? Email Us
Littelfuse Inc.
THYRISTOR 120V/240V 400A 3-SIP
Need more? Email Us
Yangzhou yangjie electronic co., ltd
Thyristors - SCRs - Modules T1 9
Need more? Email Us
Yangzhou yangjie electronic co., ltd
Thyristors - SCRs - Modules L1 1
Lowest to $64.2832
Bourns Inc.
THYRISTOR OVP DO-214AC SMAJ / Off-State Ipp TVS Thyristor
Need more? Email Us
Sensata-Crydom
MODULE POWER 40A 600V SCR CC
Need more? Email Us
Yangzhou yangjie electronic co., ltd
Thyristors - SCRs - Modules T1 4
Lowest to $17.8471
Littelfuse Inc.
THYRISTOR DO214AA / Off-State Ipp TVS Thyristor DO-214AA, SMB
Lowest to $0.9780

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess