EN
  • EN
  • DE

DSL02-008SC5

Part No DSL02-008SC5
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 8VWM 22VC SOT23-5L
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr STMicroelectronics
Series DSL
Package Tape & Reel
Product Status Obsolete
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 8V
Voltage - Breakdown (Min) 10V
Voltage - Clamping (Max) @ Ipp 22V
Current - Peak Pulse (10/1000µs) 24A (8/20µs)
Power - Peak Pulse -
Power Line Protection No
Applications Telecom
Capacitance @ Frequency -
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number DSL02
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1378318-DSL02-008SC5
Ultra Librarian 3D Model Ultra Librarian DSL02-008SC5 CAD Model

Description

STMicroelectronics Product Overview: DSL02-008SC5

The DSL02-008SC5 is a state-of-the-art transient voltage suppressor (TVS) diode, designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This compact, surface-mount device is engineered to provide robust protection for sensitive electronic components against voltage transients induced by system inductive load switching and lightning surges.

Key Features

  • Low Clamping Voltage: The DSL02-008SC5 offers a low clamping voltage, which is crucial for protecting modern, sensitive electronic circuits from high transient voltages while minimizing the risk of damage.
  • High Surge Capability: With its ability to handle high surge currents, this TVS diode ensures that your electronics are safeguarded against abrupt voltage spikes, providing peace of mind for both designers and consumers.
  • Low Leakage Current: The device is characterized by a low leakage current, ensuring minimal power loss and contributing to the overall energy efficiency of the system it protects.
  • Fast Response Time: The DSL02-008SC5 boasts an exceptionally fast response time to transient events, ensuring that protection is enabled almost instantaneously when a surge occurs.
  • Small Package Size: Its SOT-23-5L package is not only space-efficient but also compatible with standard SMT assembly processes, making it a versatile choice for various applications.

Applications

The DSL02-008SC5 is ideal for a wide range of applications where transient voltage protection is critical. It is commonly used in:

  • USB power lines
  • Mobile phones and other portable devices
  • Microcontroller-based applications
  • Power supply connections
  • Networking and telecommunications systems

Reliability and Compliance

STMicroelectronics ensures that the DSL02-008SC5 meets the highest standards of quality and reliability. It complies with the relevant industry standards, including IEC 61000-4-2 and 61000-4-5, providing assurance that it can withstand electrostatic discharges (ESD) and surge transients. Additionally, the product is RoHS compliant, reflecting STMicroelectronics' commitment to environmental sustainability.

With its blend of performance, efficiency, and compact form factor, the DSL02-008SC5 from STMicroelectronics stands out as a superior choice for designers looking to enhance the durability and longevity of their electronic systems.

You May Also Be Interested in

Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4391 $59.2785
325+ $0.3603 $117.0975
500+ $0.3490 $174.5000
685+ $0.3377 $231.3245
885+ $0.3266 $289.0410
1,185+ $0.2927 $346.8495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess