Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Active
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kbit
Memory Organization 128 x 8
Memory Interface SPI
Clock Frequency 10 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 25LC010
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 854804-25LC010A-E/SN
Ultra Librarian 3D Model Ultra Librarian 25LC010A-E/SN CAD Model

Description

The 25LC010A-E/SN is a 1 Kbit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the renowned manufacturer Microchip Technology. This EEPROM is an ideal data storage solution for applications requiring data manipulation and non-volatile memory storage. It uses the standard Serial Peripheral Interface (SPI) to ensure high-speed data transfer and simple integration into various microcontroller-based systems.

Key Features

  • Memory Size: 1 Kbit (128 x 8)
  • Interface Type: SPI (Serial Peripheral Interface)
  • Operating Voltage Range: 2.5V to 5.5V, which makes it suitable for a wide range of applications and compatible with most microcontrollers.
  • Maximum Clock Frequency: 10 MHz, providing a high-speed interface for swift data access and manipulation.
  • Temperature Range: -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Packaging: 8-pin SOIC (Small Outline Integrated Circuit), which is widely used and easy to solder onto a PCB.
  • Write Cycle Time: 5 ms maximum, allowing quick data writes and efficient use of power.
  • Endurance: 1 million erase/write cycles, guaranteeing a long operational lifespan.
  • Data Retention: 100 years, ensuring data is preserved for an extended period without power.

Applications

The 25LC010A-E/SN EEPROM can be utilized in a variety of applications that require reliable and durable non-volatile memory storage. Common applications include:

  • Device configuration storage
  • Data logging systems
  • Industrial control systems
  • Medical devices
  • Automotive electronics
  • Consumer electronics

With its robust feature set and dependable Microchip Technology design, the 25LC010A-E/SN is an excellent choice for designers looking to incorporate a small, high-performance EEPROM into their systems.

You May Also Be Interested in

Micron Technology Inc.
IC FLASH 128MBIT PARALLEL 56TSOP
Lowest to $72.7273
ECAD model for MT28EW128ABA1HJS-0SIT TR
Microchip Technology
IC EEPROM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us
ECAD model for 24FC04-E/SN
Micron Technology Inc.
LPDDR4 4G 256MX16 FBGA
Need more? Email Us
ECAD model for MT53E256M16D1FW-046 WT:B
Micron Technology Inc.
IC FLASH 128GBIT PAR 132VBGA
Lowest to $28.4229
ECAD model for MT29E128G08CECDBJ4-6:D
Micron Technology Inc.
IC FLASH 1TBIT EMMC 153VFBGA
Need more? Email Us
ECAD model for MTFC128GAZAQJP-IT
Maxim Integrated
IC NVSRAM 256KBIT PAR 28EDIP
Need more? Email Us
ECAD model for DS1230AB-70IND
ISSI, Integrated Silicon Solution Inc
IC DRAM 1GBIT PARALLEL 60TWBGA
Lowest to $7.3647
ECAD model for IS43DR81280B-25DBL
Micron Technology Inc.
IC FLASH 1GBIT SPI 133MHZ 16SO
Lowest to $116.5414
ECAD model for MT25QU01GBBB8ESF-0AAT TR
Microchip Technology
IC EEPROM 2KBIT SPI 10MHZ 8SOIC
Lowest to $0.9429
ECAD model for 25AA020A-I/SN

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0993 $64.7944
20+ $6.6452 $132.9040
31+ $6.4382 $199.5842
42+ $6.2300 $261.6600
54+ $6.0230 $325.2420
72+ $5.3995 $388.7640
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,930 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention