Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 200V
Continuous Drain Current at 25°C 40A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 75nC @ 10V
Max Input Capacitance 2500pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 160W (Tc)
Maximum Rds On at Id,Vgs 45 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 037747-STP40NF20
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STP40NF20 CAD Model

Description

STP40NF20 - N-Channel 200V - 0.04Ω - 40A - TO-220 Power MOSFET

The STP40NF20 is a robust and efficient N-Channel MOSFET designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This high-performance Power MOSFET is part of ST's STripFET™ II series and is housed in a TO-220 package, widely known for its reliability in a broad range of applications.

With a drain-source voltage (V<sub>DS) of 200V, the STP40NF20 is capable of handling high voltage operations, making it an ideal choice for switching applications that require efficient power control. The device has a low on-resistance (R<sub>DS(on)) of just 0.04Ω, which contributes to its high efficiency by minimizing on-state losses. This feature is particularly important in applications where power efficiency is crucial, such as in power supplies and DC-DC converters.

The STP40NF20 boasts a continuous drain current (I<sub>D) of 40A at 25°C, providing ample current handling capability for a wide range of high-power applications. This makes the MOSFET suitable for tasks that require high current, such as motor control circuits and high-performance computing systems.

Furthermore, the device features a fast switching speed, which is essential for reducing switching losses and improving the overall performance of power electronic systems. The fast-switching capability also makes the STP40NF20 a good fit for high-frequency circuits.

STMicroelectronics has designed this MOSFET with built-in protection features such as avalanche ruggedness and gate charge minimization. These features ensure the device's reliability and longevity, even in harsh operating conditions. The TO-220 package provides a convenient and robust form factor for easy mounting on printed circuit boards (PCBs), along with good thermal characteristics for effective heat dissipation.

In summary, the STP40NF20 from STMicroelectronics is a high-quality, high-efficiency N-Channel Power MOSFET that is well-suited for a variety of demanding applications. Its combination of high voltage capability, low on-resistance, high current handling, and fast switching speeds makes it a versatile component for power management solutions.

You May Also Be Interested in

Renesas Electronics America
Lowest to $0.7283
ECAD model for UPA2450CTL-E1
NEC
Need more? Email Us
ECAD model for UPA606T-T1
Diodes Incorporated
Low On-Resistance
Need more? Email Us
ECAD model for DMN10H220LE
Alpha & Omega Semiconductor Inc.
600V,11A N-Channel MOSFET
Need more? Email Us
ECAD model for AOT11N60
Renesas Electronics America
N-CHANNEL MOS FET 5-PIN 2 CIRCUITS FOR SWITCHING
Need more? Email Us
ECAD model for UPA572T
Rohm Semiconductor
Lowest to $0.1235
ECAD model for RUU002N05 T106
Ampleon USA Inc.
RF MOSFET LDMOS 65V 2.1GHZ 2A SO
Need more? Email Us
ECAD model for BLF1721M8LS200U
NEC
N-CHANNEL MOS FIELD EFFECT TRANSISTOR FOR HIGH SPEED SWITCHING
Lowest to $4.2197
ECAD model for UPA611TA
NXP / Nexperia
N-channel TrenchMOS standard level FET
Need more? Email Us
ECAD model for BUK725R0-40C

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.6112 $65.0016
44+ $2.9631 $130.3764
68+ $2.8704 $195.1872
94+ $2.7778 $261.1132
121+ $2.6854 $324.9334
162+ $2.4076 $390.0312
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,600 pieces
MOQ: 18 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention