EN
  • EN
  • DE

E-L6258EX

Part No E-L6258EX
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER BIPLR 36POWERSO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Bipolar Motor Driver DMOS Parallel PowerSO-36, Bottom Pad
Manufacturer STMicroelectronics
Package Tube
Operating Temperature Range 150°C (TJ)
Mounting Surface Mount
Package 36-PowerBSSOP (0.433", 11.00mm Width)
Case / Package PowerSO-36, Bottom Pad
Family Name L6258
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number EL6258EX, E-L6258EX-ND, 497-14761-5
Quantity per package 31
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 843947-E-L6258EX
Ultra Librarian 3D Model Ultra Librarian E-L6258EX CAD Model

Description

The E-L6258EX from STMicroelectronics is a high-performance motor driver specifically designed to control stepper motors with precision and efficiency. This advanced integrated circuit (IC) is part of ST's extensive range of motor drivers, renowned for their reliability and cutting-edge technology.

Key Features

  • Integrated Dual Full-Bridge: The E-L6258EX contains two full H-bridges capable of driving two independent DC motors or one stepper motor, providing flexibility for a wide range of applications.
  • High Voltage and Current Ratings: With an operating voltage range from 8 V to 52 V and output current capabilities up to 2.8 A, this driver can handle demanding motor control tasks.
  • Advanced Protection Features: The device includes overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring safe and reliable operation under various conditions.
  • Low RDS(on) Outputs: The low on-resistance of the output transistors minimizes power dissipation and increases efficiency, making it suitable for battery-powered applications.
  • Cross-Conduction Protection: This feature prevents simultaneous high-side and low-side conduction, reducing the risk of short circuits and improving overall system safety.

Applications

The E-L6258EX is versatile enough to be used in a variety of applications, including but not limited to:

  • Office automation machines such as printers, copiers, and scanners
  • Industrial equipment including CNC machines and robotic arms
  • Consumer electronics where precise motor control is required

Technical Specifications

The E-L6258EX motor driver is provided in a Multiwatt 15 (Horizontal) package, ensuring a compact footprint while allowing for adequate heat dissipation. Its precision control enables smooth and quiet motor operation, making it an excellent choice for noise-sensitive applications.

With STMicroelectronics' commitment to quality, the E-L6258EX represents a reliable solution for designers looking to implement an efficient and robust motor control system.

You May Also Be Interested in

NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
Zhejiang Xinmai Technology Co., Ltd
SSOP-10 Motor Drivers, Controllers RoHS
Lowest to $0.4399
Omron
SENSOR THRU-BEAM 15M NPN DO/LO / Through-Beam Optical Sensor 590.551" (15m) NPN - Dark-ON/Light-ON - Selectable
Need more? Email Us
MICROSS/On Semiconductor
IC MTRDRV BIPLR 4.75-5.25V 32QFN
Lowest to $11.0598
Texas Instruments
DRV8242SQRHLRQ1
Lowest to $5.8209
Omron
LIGHT CURTAIN HAND 25MM / Light Curtain 25mm Hand Blanking, Muting Function
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
TDFN-8L-EP(2x2) Motor Drivers, Controllers RoHS
Lowest to $0.2112
Monolithic Power Systems Inc.
45V, 9M H-BRIDGE MOTOR DRIVER
Lowest to $13.0903
Omron
SENSOR REFLECTVE 100MM NPN DO/LO / Reflective, Diffuse Optical Sensor 0.197" ~ 3.937" (5mm ~ 100mm) ADJ NPN - Dark-ON/Light-ON - Selectable
Lowest to $39.7274

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.8086 $74.4258
5+ $20.3558 $101.7790
8+ $19.7196 $157.7568
11+ $19.0835 $209.9185
14+ $18.4474 $258.2636
19+ $16.5391 $314.2429
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess