EN
  • EN
  • DE

E-L6919ETR

Part No E-L6919ETR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 7.5 V to 15 V
Frequency - Switching 150kHz
Duty Cycle (Max) 80%
Synchronous Rectifier Yes
Clock Sync No
Control Features Frequency Control, Phase Control, Power Good
Temperature Range - Operating 0°C to 125°C (TJ)
Case / Package 28-SO
Win Source Part Number 137998-E-L6919ETR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian E-L6919ETR CAD Model

Description

Overview of STMicroelectronics E-L6919ETR

The E-L6919ETR is a cutting-edge product from STMicroelectronics, designed to offer an efficient and reliable solution for various applications. This device is part of the company's extensive portfolio of electronic components, which are renowned for their innovation, performance, and quality. The E-L6919ETR embodies these characteristics and is suitable for use in a wide range of industrial, automotive, and consumer electronics applications.

Key Features

  • High Efficiency: The E-L6919ETR is designed to maximize energy efficiency, which is essential for battery-operated devices and for reducing overall power consumption in electronic systems.
  • Robust Performance: This component is built to deliver robust performance under varying conditions, ensuring reliability and a long operational lifespan.
  • Compact Design: The small footprint of the E-L6919ETR makes it an ideal choice for space-constrained applications, allowing designers to save valuable board space without compromising on performance.
  • Integration: The device integrates multiple functions that may help reduce the number of external components required, simplifying the design and potentially lowering overall system costs.
  • Flexibility: With its flexible configuration options, the E-L6919ETR can be tailored to meet the specific needs of various applications, providing designers with the versatility they need.

Applications

The E-L6919ETR is suited for an array of applications, thanks to its adaptability and high performance. It is commonly used in:

  • Power supply units
  • DC-DC converters
  • LED lighting systems
  • Automotive electronics
  • Portable and wearable devices
  • Industrial control systems

Technical Specifications

For detailed technical specifications, designers and engineers should refer to the official datasheet provided by STMicroelectronics. The datasheet offers comprehensive information on the electrical characteristics, pin configurations, package details, and operational guidelines necessary for the correct implementation of the E-L6919ETR in electronic projects.

In conclusion, the E-L6919ETR from STMicroelectronics is a versatile and powerful component that provides a blend of efficiency, reliability, and compactness, making it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3667 $59.1675
60+ $1.9419 $116.5140
93+ $1.8812 $174.9516
127+ $1.8205 $231.2035
165+ $1.7599 $290.3835
220+ $1.5777 $347.0940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess