Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 28.5V
Output Current 1A
Frequency - Switching 200kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 044770-MIC4681YM
Ultra Librarian 3D Model Ultra Librarian MIC4681YM CAD Model

Description

The MIC4681YM is a high-performance, easy-to-use step-down (buck) regulator from Microchip Technology, designed to deliver a fixed output from an input voltage supply. This efficient power management integrated circuit is ideal for various applications including but not limited to consumer electronics, automotive, and industrial systems.

Key Features

  • Output Voltage: The MIC4681YM provides a stable output voltage, ensuring reliable operation of the end device.
  • High Efficiency: With its advanced design, this regulator offers high efficiency, which is vital for reducing heat generation and improving system reliability.
  • Adjustable Output: Users can adjust the output voltage to meet the specific requirements of their application, providing flexibility and precision.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding the regulator and the system from potential damage due to overheating.
  • Wide Input Voltage Range: It supports a broad range of input voltages, making it suitable for various power supply conditions.

Applications

The MIC4681YM is versatile and can be used in a multitude of applications, such as:

  • Portable Devices
  • Networking Equipment
  • Telecommunications
  • Computing Devices
  • Power Supply Modules

Technical Specifications

Parameter Value Input Voltage (min) 3.3V Input Voltage (max) 40V Output Voltage (fixed) 5V Output Current 1.25A Package / Case SOIC-8

The MIC4681YM is a robust solution for power conversion needs, offering reliability and performance in a compact package. Its ease of use and flexibility make it a top choice for engineers and designers looking to integrate a high-quality power regulator into their systems.

You May Also Be Interested in

Linear Technology
IC REG BUCK ADJ 3.5A 10MSOP
Lowest to $7.2367
ECAD model for LT3680EMSE#TRPBF
ON Semiconductor
POWER SWITCHING REGULATORS | IC REG BUCK BST ADJ 3.3A D2PAK-5
Lowest to $2.0527
ECAD model for MC34166D2T
Monolithic Power Systems Inc.
IC REG BUCK ADJUSTABLE 10A 20QFN
Lowest to $3.1312
ECAD model for MP38900DL-B-LF-Z
Maxim Integrated
IC REG SWTCHD CAP INV 20MA 8SOIC
Lowest to $11.2273
ECAD model for ICL7660CSA+
Microchip Technology
IC REG BUCK ADJ 2A 24FCQFN / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 24-VFQFN Exposed Pad
Need more? Email Us
ECAD model for MIC28512-1YFL-TR
Microchip Technology
IC REG BUCK ADJ 2A 24FCQFN / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 24-VFQFN Exposed Pad
Need more? Email Us
ECAD model for MIC28512-2YFL-T5
Maxim Integrated
IC REG SWTCHD CAP INV 8SOIC
Lowest to $1.3026
ECAD model for ICL7662EBA+T
Infineon Technologies
IC REG BUCK ADJ 40A SYNC LGA
Need more? Email Us
ECAD model for IP2034P
Texas Instruments
SIMPLE SWITCHER Power Converter 150 kHz 1A Step-Down Voltage Regulator, with Features | IC REG BUCK 5V 1A TO220-7
Lowest to $4.1082
ECAD model for LM2598T-5.0

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention