Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Bulk
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 1.235V
Maximum Output Voltage 28.2V
Output Current 3A
Frequency - Switching 200kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package S-PAK-7
Win Source Part Number 098599-MIC4685BR
Ultra Librarian 3D Model Ultra Librarian MIC4685BR CAD Model

Description

The MIC4685BR is a robust, high-efficiency, easy-to-use integrated circuit from Microchip Technology, designed to provide a reliable power supply solution. This device is part of Microchip's SuperSwitcher® II family, which is renowned for its high performance in voltage regulation applications.

Key Features

  • High Efficiency: With an efficiency that can reach up to 96%, the MIC4685BR ensures minimal power loss during voltage conversion, making it ideal for energy-sensitive applications.
  • Adjustable Output Voltage: The output voltage is adjustable, providing flexibility to cater to different needs and making it suitable for a wide range of electronic devices.
  • Wide Input Voltage Range: It can operate with an input voltage range from 4.5V to 34V, accommodating various power sources and conditions.
  • High Output Current: The device is capable of delivering up to 2A of output current, sufficient for powering numerous types of electronic circuits.
  • Thermal Overload Protection: It includes built-in thermal overload protection that safeguards the device and the application against excessive temperature rises.
  • Frequency Synchronization: The MIC4685BR can be synchronized to an external clock, allowing for noise reduction in sensitive applications.

Applications

The MIC4685BR is versatile and can be used in a variety of applications, including:

  • Telecommunications equipment
  • Peripheral computer power supplies
  • Industrial power systems
  • Battery-powered devices
  • Consumer electronics

Package and Quality

The device is available in a TO-263 (D2PAK) surface-mount package, which is suitable for automated assembly processes and provides a compact footprint for space-constrained applications. Microchip Technology's commitment to quality ensures that the MIC4685BR meets stringent industry standards for reliability and performance.

Conclusion

With its high efficiency, adjustable output, and robust protection features, the MIC4685BR from Microchip Technology stands out as a superior choice for designers looking for a reliable and versatile voltage regulator. Its wide input voltage range and high output current capability make it an excellent choice for a broad array of power supply applications.

You May Also Be Interested in

Microchip Technology
52kHz Simple 3A Buck Regulator | IC REG BUCK ADJ 3A TO263-5
Need more? Email Us
ECAD model for LM2576WU
Intersil
Lowest to $1.6985
ECAD model for ICL7663SIJA
Texas Instruments
LM2597/LM2597HV SIMPLE SWITCHER Power Converter 150 kHz 0.5A Step-Down Voltage Regulator | IC REG BUCK 3.3V 500MA 8SOIC
Lowest to $5.6320
ECAD model for LM2597MX-3.3
Microchip Technology
SWITCHING REGULATOR/CONTROLLER / Switching Regulator IC Output
Need more? Email Us
ECAD model for TC33161EOA
ON Semiconductor
IC REG LIN SWITCHING REG/CNTRLR / Switching Regulator IC Output
Need more? Email Us
ECAD model for NCV8925SNT1G
IMP, Inc
Lowest to $3.6699
ECAD model for ILC7081AIM5-36
Monolithic Power Systems Inc.
IC REG BUCK ADJUSTABLE 10A 20QFN
Lowest to $3.1312
ECAD model for MP38900DL-B-LF-Z
Texas Instruments
SIMPLE SWITCHER Power Converter 150 kHz 1A Step-Down Voltage Regulator, with Features | IC REG BUCK 5V 1A TO220-7
Lowest to $4.1082
ECAD model for LM2598T-5.0
Maxim Integrated
IC REG SWTCHD CAP INV 20MA 8SOIC
Lowest to $11.2273
ECAD model for ICL7660CSA+

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention