STMicroelectronics KD1084V50 Voltage Regulator
The KD1084V50 is a robust, high-performance low-dropout voltage regulator (LDO) from STMicroelectronics, designed to deliver a stable and reliable power supply. This component is particularly well-suited for demanding applications that require a steady 5V output under a variety of operating conditions.
With an impressive dropout voltage of just 1.3V at a full load of 5A, the KD1084V50 ensures efficiency and a consistent power supply even when the input voltage is close to the output voltage. This makes it an ideal choice for battery-powered devices, where maximizing battery life is crucial.
The device is encapsulated in a TO-252 (DPAK) package, which not only allows for efficient heat dissipation but also ensures a compact footprint on the PCB. This is particularly beneficial for space-constrained applications such as portable electronics, where board real estate is at a premium.
Among its many features, the KD1084V50 offers excellent load and line regulation, ensuring minimal variation in output voltage with changes in input voltage or load. This stable output is essential for sensitive electronic components that require a precise voltage for optimal performance.
Additionally, the KD1084V50 comes with built-in protection features such as overcurrent protection, thermal shutdown, and a SOA (Safe Operating Area) control. These safety measures protect both the voltage regulator and the downstream components from potential damage due to abnormal operating conditions.
For design flexibility, the LDO provides an adjustable version that allows the output voltage to be set with external resistors. This feature is particularly useful for custom applications that require specific voltage levels not typically provided by standard LDOs.
In summary, the KD1084V50 from STMicroelectronics is a reliable and versatile voltage regulator that offers high current capability, low dropout performance, and a suite of protection features. It is an excellent choice for designers looking for a dependable power management solution for their next project.