Products specifications

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel package
Type RDS Demodulator, Filter
Applications FM Radio Receiver
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 796569-E-TDA7479ADTR
Popularity Medium
Supply and Demand Status Limited
Family Name TDA7479
Introduction Date February 06, 1998
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian E-TDA7479ADTR CAD Model

Description

E-TDA7479ADTR IC

The E-TDA7479ADTR is an advanced audio processor integrated circuit (IC) designed and manufactured by STMicroelectronics. This versatile IC is an ideal choice for high-quality audio applications, providing a range of features to enhance audio performance in car radios and Hi-Fi systems.

Key Features

  • Input Multiplexer: The E-TDA7479ADTR includes a 3-band input multiplexer, offering flexibility in audio source selection.
  • Volume Control: It has a step volume control that ranges from -78.75dB to +15.75dB, allowing for precise sound level adjustments.
  • Equalization: The IC features on-chip equalization capabilities, providing users the ability to shape the audio output to their preferences.
  • Speaker Control: It includes independent speaker control for sound optimization across different outputs.
  • Low Distortion: The device is designed to minimize distortion, ensuring clear and high-fidelity audio reproduction.
  • Low Noise: With its low noise design, the E-TDA7479ADTR maintains audio integrity by reducing background noise.
  • Power Supply: The IC operates on a 7.5V to 10.5V supply voltage, making it suitable for a variety of automotive and consumer audio applications.

Applications

Primarily designed for automotive audio systems, the E-TDA7479ADTR is also suitable for a wide range of audio applications, including:

  • Car audio systems
  • Home stereo systems
  • Personal audio devices
  • Public address systems

Package and Availability

The E-TDA7479ADTR comes in a TSSOP package which is conducive for space-constrained applications. It is available in tape and reel packaging, facilitating ease of integration into automated manufacturing processes.

With its robust feature set and flexible application range, the E-TDA7479ADTR from STMicroelectronics is a top-tier choice for designers looking to incorporate superior audio processing capabilities into their products.

You May Also Be Interested in

NXP / Nexperia
IC PUSH-PULL AMP 860MHZ SOT115D / Push Pull CATV Amplifier 860MHz Single-Element 9-Pin SOT-115D Bulk
Need more? Email Us
ECAD model for BGE885,112
Texas Instruments
Multi-Rate Video Clock Generator with Genlock | IC CLK GEN MULTI RATE VID 32WQFN
Lowest to $64.8386
ECAD model for LMH1982SQE/NOPB
Analog Devices Inc.
IC SIGNAL PROC HD DUAL 40LFCSP
Lowest to $25.5459
ECAD model for ADDI7018BCPZRL
Maxim Integrated
IC SW/CBL DRVR DVI/HDMI 100TQFP
Need more? Email Us
ECAD model for MAX3845UCQ+TD
Renesas Electronics America
LCD Driver Automotive 48-Pin WFQFN EP T/R | IC LCD CTRLR 48QFN
Lowest to $7.2613
ECAD model for TW8819-NA2-CRT
Analog Devices Inc.
IC LINE DVR CATV PROG 28TSSOP
Lowest to $9.9232
ECAD model for AD8326AREZ
Sharp Microelectronics
Product Development Dept. I Analog Ic Division Integrated Circuits Group SHARP CORPORATION | IC GAMMA CORRECTION REF 12SSOP
Need more? Email Us
ECAD model for IR3E3074
Analog Devices Inc.
10-Bit, 4× Oversampling SDTV Video Decoder | IC VID DECOD SDTV 10BIT 48LQFP
Need more? Email Us
ECAD model for ADV7180WBST48Z
Maxim Integrated
IC EQUALIZER VIDEO 48-TQFP
Lowest to $41.0077
ECAD model for MAX3815CCM+TD

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention