EN
  • EN
  • DE

MAX3815CCM+TD

Part No MAX3815CCM+TD
Manufacturer Maxim Integrated
Catalog Linear - Video Processing
Description IC EQUALIZER VIDEO 48-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Video Equalizer
Applications HDMI, DVI, Receivers
Mounting SMD (SMT)
Case / Package 48-TQFP-EP (7x7)
Win Source Part Number 021615-MAX3815CCM+TD
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX3815
Introduction Date August 01, 2005
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX3815CCM+TD CAD Model

Description

The MAX3815CCM+TD from Maxim Integrated is a cutting-edge cable equalizer designed to extend the reach of high-speed digital video signals. This powerful component is specifically engineered to compensate for the loss incurred by long cables, ensuring the integrity and quality of the transmitted signal over distances that would typically degrade performance.

Key Features

  • High-Speed Signal Equalization: The MAX3815CCM+TD is capable of equalizing digital signals at a high bandwidth, making it ideal for applications that require the transmission of detailed video content without loss of fidelity.
  • Automatic Adaptation: This device features an adaptive equalization function, which automatically adjusts to the length and characteristics of the cable being used, simplifying installation and ensuring optimal performance without the need for manual calibration.
  • Low Power Consumption: Maxim Integrated has designed the MAX3815CCM+TD to be energy-efficient, minimizing power usage without compromising on performance, thus making it suitable for eco-conscious applications.
  • Compact Form Factor: Housed in a small 48-pin LQFP package, the product offers a space-saving solution that can be easily integrated into a variety of digital video systems.

Applications

The versatile nature of the MAX3815CCM+TD makes it an ideal choice for a range of applications, including:

  • Digital Video Interfaces (DVI)
  • High-Definition Multimedia Interface (HDMI)
  • DisplayPort applications
  • High-speed digital video routers and switches
  • Professional video projection systems
  • Video editing and production equipment

Technical Specifications

The MAX3815CCM+TD operates over a wide temperature range and is built to handle the rigors of demanding environments. It is also compliant with major industry standards, ensuring compatibility and ease of integration into existing systems.

Conclusion

With its robust feature set and adaptability, the MAX3815CCM+TD from Maxim Integrated stands out as a superior solution for enhancing the performance of digital video transmission systems. Its ability to maintain signal integrity over long cable runs makes it an invaluable component for any high-definition video application.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 144QFP20
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
Semtech Corporation
AVP2000T-IBE3 Semtech Video ICs BLUERIVER AVOIP TCVR WITH PROCESSING datasheet, inventory, & pricing.
Lowest to $147.7612
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP14
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.2407 $76.2407
2+ $62.5564 $125.1128
3+ $60.6016 $181.8048
4+ $58.6467 $234.5868
5+ $56.6918 $283.4590
6+ $50.8271 $304.9626
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,712 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess