EN
  • EN
  • DE

ADV7180WBST48Z

Part No ADV7180WBST48Z
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description 10-Bit, 4× Oversampling SDTV Video Decoder | IC VID DECOD SDTV 10BIT 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Video Decoder
Applications Digital Cameras, Mobile Phones, Portable Video
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Family Part Number ADV7180
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1142679-ADV7180WBST48Z
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADV7180WBST48Z CAD Model

Description

Introducing the ADV7180WBST48Z from Analog Devices Inc.

The ADV7180WBST48Z is a highly integrated video decoder from the esteemed Analog Devices Inc., a company renowned for its precision engineering and cutting-edge technology in the field of signal processing. This component is specifically designed to simplify the design and implementation of complex video systems in a wide array of applications, ranging from automotive and surveillance to consumer electronics.

At the heart of the ADV7180WBST48Z is its ability to seamlessly convert standard analog video signals into a 10-bit 4:2:2 digital video output. It supports a multitude of video formats including NTSC, PAL, and SECAM, which makes it a versatile choice for global products. The decoder is capable of automatically detecting the standard of the input video, which greatly simplifies the design process for engineers.

The device comes in a compact 48-lead LQFP (Low Profile Quad Flat Package) that is designed for space-constrained applications. Despite its small form factor, the ADV7180WBST48Z does not compromise on performance. It features a 4H comb filter that significantly reduces cross-luminance and cross-chrominance artifacts, enhancing the visual quality of the output video.

Another notable feature of the ADV7180WBST48Z is its integrated Automatic Gain Control (AGC) and its clamp function, which ensure that the incoming video signal is optimized for contrast and brightness. This results in a stable and high-quality image output, even in varying lighting conditions or with weak input signals.

For ease of integration, the ADV7180WBST48Z comes with an I²C interface allowing for straightforward configuration and control. Engineers can customize settings such as brightness, contrast, and saturation to meet the specific needs of their application.

Analog Devices Inc. has equipped the ADV7180WBST48Z with a power management feature that reduces power consumption during idle periods, making it an energy-efficient solution for modern electronic devices.

In summary, the ADV7180WBST48Z is a robust, feature-rich video decoder that offers excellent video quality, a wide range of supported standards, and low power consumption, all packed into a small footprint. It is an ideal choice for developers looking to incorporate reliable video decoding into their applications without the added complexity.

You May Also Be Interested in

Renesas Electronics America
IC VIDEO DIGITIZER 128MQFP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
Renesas Electronics America
IC VIDEO SYNC SEPARATOR 16SOIC
Need more? Email Us
NXP / Nexperia
Analog companion chip
Need more? Email Us
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
Semtech Corporation
IC VIDEO RECLOCKER 64QFN
Need more? Email Us
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
Renesas Electronics America
IC VIDEO DECODER 48QFN
Need more? Email Us
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess