EN
  • EN
  • DE

EMIF02-SPK03F2

Part No EMIF02-SPK03F2
Manufacturer STMicroelectronics
Catalog EMI/RFI Filters (LC, RC Networks)
Description EMI Filter Low Pass LC-Circuit Flat Style SMD T/R / FILTER LC(PI) 250PF ESD SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Low Pass
Filter Order 3rd
Technology LC (Pi)
Number of Channels 2
Attenuation Value -40dB @ 900MHz
Resistance - Channel (Ohms) 0.07
Current 800mA
Values C = 250pF
ESD Protection Yes
Temperature Range - Operating -30°C to 85°C
Applications Audio
Mounting SMD (SMT)
Dimension 0.050" L x 0.035" W (1.26mm x 0.89mm)
Height 0.028" (0.70mm)
Win Source Part Number 100881-EMIF02-SPK03F2
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name EMIF02-SPK03F2
Introduction Date October 21, 2011
ECCN EAR99
Country of Origin China, France
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian EMIF02-SPK03F2 CAD Model

Description

Overview of EMIF02-SPK03F2

The EMIF02-SPK03F2 is a cutting-edge EMI filtering and line termination device specifically designed for speaker line protection. Manufactured by STMicroelectronics, a global semiconductor leader, this product ensures that your audio devices are shielded from electromagnetic interference (EMI) while also providing line termination. Its compact design and high efficiency make it an ideal choice for a wide range of applications, including mobile phones, tablets, and other portable audio devices.

Key Features

  • Integrated EMI Filtering: The EMIF02-SPK03F2 incorporates high-quality EMI filters that significantly reduce the noise on speaker lines, ensuring clear and crisp audio performance.
  • Line Termination: This component not only filters out unwanted signals but also provides proper line termination to maintain signal integrity and minimize reflections.
  • Low RDL (Residual Differential Level): The device is engineered to maintain a low residual differential level, which contributes to its superior filtering performance.
  • High ESD Protection: It features a high level of Electrostatic Discharge (ESD) protection, safeguarding your audio equipment from sudden electrical spikes.
  • Compact Footprint: The EMIF02-SPK03F2 comes in a small package, making it easy to integrate into space-constrained designs without compromising on performance.
  • Lead-Free and RoHS Compliant: In line with environmental regulations, this product is lead-free and complies with the Restriction of Hazardous Substances (RoHS) directive.

Applications

The EMIF02-SPK03F2 is versatile and can be used in various applications where audio performance and EMI protection are critical. It is particularly useful in:

  • Smartphones and Mobile Phones
  • Tablets and Portable Media Players
  • Laptops and Portable Computers
  • Bluetooth Speakers and Audio Systems
  • Other Audio Devices Requiring Speaker Line Protection

In conclusion, the EMIF02-SPK03F2 from STMicroelectronics is a high-performance solution for maintaining audio quality in electronic devices. Its ability to filter EMI and provide line termination, combined with its compact size and compliance with environmental standards, makes it an excellent choice for designers and engineers looking to enhance their audio systems.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5500PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 100 OHMS/68NF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
TDK Corporation
FILTER LC(PI) 15PF 270MHZ SMD
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.2275 $58.0125
620+ $0.1871 $116.0020
960+ $0.1813 $174.0480
1,320+ $0.1756 $231.7920
1,705+ $0.1698 $289.5090
2,295+ $0.1513 $347.2335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess