EN
  • EN
  • DE

CM1461-06DE

Part No CM1461-06DE
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER LC(PI) 20NH/10PF ESD SMD / Praetorian C-L-C LCD and Camera EMI FilterArray with ESD Protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
Type Low Pass
Filter Order 3rd
Technology LC (Pi)
Number of Channels 6
Attenuation Value 30dB at 800MHz ~ 2.7GHz
Current 30mA
Values L = 20nH, C = 10pF
ESD Protection Yes
Temperature Range - Operating -40°C ~ 85°C
Applications Data Lines for Mobile Devices
Mounting Style SMD
Manufacturer Package 12-WFDFN Exposed Pad
Dimension 0.118" L x 0.053" W (3.00mm x 1.35mm)
Height 0.031" (0.79mm)
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800531-CM1461-06DE
Ultra Librarian 3D Model Ultra Librarian CM1461-06DE CAD Model

Description

ON Semiconductor CM1461-06DE ESD Protection Device

The ON Semiconductor CM1461-06DE is a cutting-edge ESD (Electrostatic Discharge) protection device designed to safeguard high-speed data lines from damaging ESD strikes. This component is an essential addition to any design where data integrity and device reliability are paramount.

Key Features:

  • Multi-Channel Integration: The CM1461-06DE offers six channels of ESD protection, making it an ideal solution for protecting multiple data lines using a single compact package.
  • Low Capacitance: With ultra-low capacitance of 0.4pF per channel, this device ensures minimal signal degradation, which is crucial for maintaining the integrity of high-speed signals.
  • High ESD Protection: It is capable of withstanding ESD strikes of ±15kV contact discharge, as per the IEC 61000-4-2 standard, ensuring robust protection for sensitive circuitry.
  • Space-Saving Design: The CM1461-06DE comes in a compact SOT-23-6 package, which is perfect for space-constrained applications without compromising on performance.
  • Lead-Free and RoHS Compliant: In alignment with environmental standards, this device is lead-free and fully RoHS compliant, making it suitable for use in green products.

Applications:

The versatility of the CM1461-06DE makes it suitable for a wide range of applications, including:

  • USB 2.0 and 3.0 interfaces
  • HDMI and DisplayPort interfaces
  • Digital Visual Interface (DVI) applications
  • Thunderbolt ports
  • Mobile and portable devices
  • Notebooks, desktops, and servers

Product Summary:

The ON Semiconductor CM1461-06DE is a robust ESD protection solution that combines high performance with practical design considerations. Its low capacitance, multi-channel protection, and compact form factor make it an excellent choice for designers looking to enhance the durability and longevity of their electronic products against ESD events. Whether it's for consumer electronics, computing devices, or high-speed data interfaces, the CM1461-06DE stands as a reliable and efficient protector against the common and potentially destructive threat of electrostatic discharge.

You May Also Be Interested in

CTS Resistor Products
FILTER RC 50 OHM/0.1UF SMD
Lowest to $57.3758
TDK Corporation
FILTER LC(PI) 15PF 480MHZ SMD
Lowest to $0.3733
TDK Corporation
FILTER LC 22PF 250MHZ SMD
Need more? Email Us
Vishay
6-Channel EMI-Filter with ESD-Protection
Lowest to $0.5443
TDK Corporation
FILTER LC(PI) 100MHZ SMD
Lowest to $3.8323
TDK Corporation
FILTER LC(PI) 25MHZ SMD
Lowest to $0.1998
API Technologies Corp
FILTER LC(PI) 2500PF SMD
Need more? Email Us
API Technologies Corp
FILTER LC(PI) 4000PF SMD
Need more? Email Us
TDK Corporation
FILTER LC 22PF 240MHZ SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 264,682 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess