EN
  • EN
  • DE

EMIF03-SIM2BF3A7

Part No EMIF03-SIM2BF3A7
Manufacturer STMicroelectronics
Catalog EMI/RFI Filters (LC, RC Networks)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters
Family EMI/RFI Filters(LC,RC Networks)
Manufacturer STMicroelectronics
Win Source Part Number 258847-EMIF03-SIM2BF3A7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EMIF03-SIM2BF3A7 CAD Model

Description

EMIF03-SIM2BF3A7 - EMI Filter and ESD Protection for SIM Interface

The EMIF03-SIM2BF3A7 is a highly integrated solution designed by STMicroelectronics to address the requirements of electromagnetic interference (EMI) filtering and electrostatic discharge (ESD) protection for SIM card interfaces. This product is specifically tailored to provide a robust and efficient interface protection in mobile and communication devices, ensuring both signal integrity and device longevity.

Key Features

  • EMI Filtering: The EMIF03-SIM2BF3A7 incorporates high-quality EMI filtering components that significantly reduce the noise on the SIM interface lines, thus enhancing the performance and reliability of communication.
  • ESD Protection: Equipped with ESD suppressors, the device safeguards the sensitive circuitry of the SIM interface from electrostatic discharges, meeting the IEC 61000-4-2 standard (Level 4).
  • Compact Design: The component is presented in a compact μQFN-10L package, which is ideal for space-constrained applications commonly found in modern mobile devices.
  • Low Insertion Loss: It maintains a low insertion loss to preserve signal integrity without compromising the quality of communication between the SIM card and the device.
  • High Attenuation: Provides high attenuation of unwanted signals over a wide frequency range, ensuring clean signal lines for the SIM interface.

Applications

The EMIF03-SIM2BF3A7 is a versatile component suitable for a wide range of applications where SIM card interfaces are employed. This includes:

  • Smartphones
  • Tablets
  • Wearable Technology
  • Portable Communication Devices
  • GPS Units
  • M2M Communication Modules

Conclusion

STMicroelectronics' EMIF03-SIM2BF3A7 is an exemplary solution for designers looking to enhance the performance and protection of SIM card interfaces. Its integration of both EMI filtering and ESD protection into a single, compact package makes it an attractive option for manufacturers aiming to produce slim and robust mobile devices. With its advanced features and proven reliability, the EMIF03-SIM2BF3A7 stands out as a critical component for safeguarding the connectivity and longevity of today's communication technology.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.012UF CHAS
Need more? Email Us
TDK Corporation
FILTER LC(PI) 15PF 270MHZ SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 3000PF CUSTOM
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us
Kemet
FILTER RC 150 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess