EN
  • EN
  • DE

MC74AC138

Part No MC74AC138
Manufacturer ON Semiconductor
Description 1-of-8 Decoder/Demultiplexer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1219121-MC74AC138
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74AC138 CAD Model

Description

Product Overview: MC74AC138 - ON Semiconductor

The MC74AC138 is a high-performance integrated circuit designed and manufactured by ON Semiconductor. This device is a 3-to-8 line decoder/demultiplexer featuring low power consumption and high noise immunity characteristic of CMOS products. The MC74AC138 is particularly suitable for implementing non-inverted decoding or demultiplexing functions, making it a versatile component for a wide range of applications in modern electronics.

This decoder/demultiplexer is designed to accept three binary weighted inputs (A0, A1, and A2) and, when enabled, provides eight mutually exclusive active-LOW outputs (O0 to O7). The MC74AC138 features three enable inputs: two active-LOW (E1 and E2) and one active-HIGH (E3). These enable inputs must be at appropriate logic levels to activate the device's decoding function. When the enable conditions are not met, all outputs remain in the high-impedance state, which is beneficial for interfacing with bus-oriented systems.

The device operates over a broad voltage range of 2V to 6V and is capable of driving 10 LSTTL loads. It is characterized for operation from -55°C to 125°C, making it reliable for use in extreme environmental conditions. The MC74AC138's fast propagation delay and transition times ensure high-speed operation, which is essential for modern digital systems requiring rapid data processing and throughput.

ON Semiconductor's commitment to quality ensures that the MC74AC138 meets stringent standards for performance and durability. The device is available in different package options, including the 16-lead dual-in-line plastic package and the smaller surface-mount SOIC-16 package, providing flexibility in PCB design and space-saving opportunities for compact electronic assemblies.

In summary, the MC74AC138 from ON Semiconductor is a reliable and efficient solution for decoding and demultiplexing applications. Its low power consumption, high noise immunity, and wide operating temperature range make it an ideal choice for use in a variety of digital systems, including communication devices, computer systems, and industrial control panels.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3539 $58.8475
60+ $1.9312 $115.8720
93+ $1.8711 $174.0123
128+ $1.8110 $231.8080
166+ $1.7498 $290.4668
221+ $1.5696 $346.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess