EN
  • EN
  • DE

DRV8955PRGER

Part No DRV8955PRGER
Manufacturer Texas Instruments
Catalog PMIC - Full, Half - Bridge Drivers
Description IC HALF BRIDGE DRIVER 10A 24VQFN / Half Bridge (4) Driver DC Motors, Solenoids Power MOSFET 24-VQFN (4x4)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Output Configuration Half Bridge (4)
Applications DC Motors, Solenoids
Interface Logic, PWM
Load Type Inductive, Resistive
Technology Power MOSFET
Rds On (Typ) 165mOhm
Current - Output / Channel 10A
Current - Peak Output 10A
Voltage - Supply 4.5V ~ 48V
Voltage - Load 4.5V ~ 48V
Temperature Range - Operating -40°C ~ 125°C
Features Charge Pump
Fault Protection Over Current, Over Voltage, UVLO
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Base Product Number DRV8955
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352669-DRV8955PRGER
Ultra Librarian 3D Model Ultra Librarian DRV8955PRGER CAD Model

Description

Introducing the DRV8955PRGER Motor Driver from Texas Instruments

The DRV8955PRGER is a state-of-the-art motor driver integrated circuit designed and manufactured by the renowned semiconductor company, Texas Instruments (TI). This compact and efficient solution is engineered to drive brushed DC motors, stepper motors, and other similar inductive loads with precision and ease.

Key Features

  • Flexible Voltage Range: The DRV8955PRGER operates over a wide supply voltage range, accommodating various application needs.
  • Advanced Current Regulation: This motor driver includes sophisticated current control features, allowing for smooth and efficient motor operation.
  • Integrated Protection: Equipped with multiple protection features such as overcurrent, thermal shutdown, and under-voltage lockout, the DRV8955PRGER ensures safe operation under a broad range of conditions.
  • High-Resolution Microstepping: For applications requiring precise motion control, the DRV8955PRGER supports high-resolution microstepping, which enhances the motion smoothness and positioning accuracy of stepper motors.

Applications

The versatility of the DRV8955PRGER makes it ideal for a diverse range of applications, including but not limited to:

  • Automated industrial machines
  • Robotics and automated guided vehicles (AGVs)
  • Office automation equipment
  • Consumer electronics
  • Medical devices

Design and Integration

Designed with the engineer in mind, the DRV8955PRGER comes in a compact QFN package, which is not only space-saving but also conducive to efficient thermal management. The device also integrates seamlessly into existing designs, thanks to its compatibility with microcontrollers and a straightforward SPI or hardware interface.

Support and Resources

TI provides extensive technical support and resources for the DRV8955PRGER, including detailed datasheets, application notes, and easy-to-use development tools. This ensures that engineers can rapidly prototype and deploy solutions with the DRV8955PRGER at their core.

In summary, the DRV8955PRGER from Texas Instruments represents a powerful and reliable solution for driving motors in a multitude of applications. Its robust feature set and ease of integration make it an excellent choice for designers looking to optimize performance and efficiency in their motor control designs.

You May Also Be Interested in

3Peak
MOTOR DRIVER NMOS PWM 8-DFN (2X2
Lowest to $0.1416
Monolithic Power Systems Inc.
Half Bridge Driver Buck Converters NMOS 41-LGA (5x6)
Need more? Email Us
Texas Instruments
IC HALF BRIDGE DRIVER 10A 8VSON
Lowest to $1.1980
Texas Instruments
IC HALF BRIDGE DRIVER 8A 36HSSOP
Lowest to $458.9553
Vishay
IC POWER STAGE 80A 5X6 MLP
Lowest to $11.5830
Texas Instruments
IC HALF BRIDGE DRIVER 30A 8VSON
Lowest to $2.6293
STMicroelectronics
IC HALF BRIDGE DRV 2.5A 48VFQFPN
Lowest to $1.2355
Infineon Technologies
IC HALF BRIDGE DRIVER 2.4A 23DIP
Need more? Email Us
Infineon Technologies
MP - POWIRSTAGE / Driver
Lowest to $2.6247

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0966 $56.7728
18+ $5.8229 $104.8122
27+ $5.6409 $152.3043
37+ $5.4589 $201.9793
48+ $5.2770 $253.2960
64+ $4.7311 $302.7904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess