EN
  • EN
  • DE
  • IT

EMIF06-MSD02N16

Part No EMIF06-MSD02N16
Manufacturer STMicroelectronics
Catalog EMI/RFI Filters (LC, RC Networks)
Description 6-line IPAD™, EMI filter and ESD protection | FILTER RC(PI) 45 OHM/20PF SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer STMicroelectronics
Packaging Reel
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 6
Resistance - Channel (Ohms) 45
Values R = 45Ohms, C = 20pF (Total)
ESD Protection Yes
Temperature Range - Operating -30°C ~ 85°C
Applications Data Lines for Mobile Devices
Mounting Style SMD
Manufacturer Package 16-UFDFN Exposed Pad
Parts Dimension 0.138" L x 0.047" W (3.50mm x 1.20mm)
Height 0.022" (0.55mm)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 758252-EMIF06-MSD02N16
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EMIF06-MSD02N16 CAD Model

Description

EMIF06-MSD02N16: A High-Performance EMI Filtering Solution from STMicroelectronics

The EMIF06-MSD02N16 is a state-of-the-art EMI (Electromagnetic Interference) filtering device designed and manufactured by STMicroelectronics, a global semiconductor leader. This compact integrated solution is specifically engineered to provide high-efficiency EMI suppression for electronic devices, ensuring compliance with international EMC (Electromagnetic Compatibility) standards.

At the heart of the EMIF06-MSD02N16 is its six-line EMI filtering capability, which is ideal for protecting a wide range of applications, including mobile phones, GPS systems, and other sensitive RF (Radio Frequency) equipment. The product effectively filters unwanted high-frequency noise while allowing the desired signals to pass through, thus enhancing the performance and reliability of the end application.

One of the key features of the EMIF06-MSD02N16 is its integrated ESD (Electrostatic Discharge) protection. This feature safeguards sensitive components against electrostatic discharges, which can occur during the manufacturing process or in everyday use. The device can withstand ESD up to 15 kV, providing robust protection for critical applications.

The EMIF06-MSD02N16 is designed with a flip-chip package, which offers a minimal footprint and low profile, making it particularly suitable for space-constrained applications. The package design also ensures excellent thermal performance and a high level of mechanical robustness.

Furthermore, the EMIF06-MSD02N16 boasts a low insertion loss, ensuring that signal integrity is maintained without significant attenuation. Its high cutoff frequency and low clamping voltage make it an excellent choice for high-speed data lines where signal fidelity is paramount.

In summary, the EMIF06-MSD02N16 from STMicroelectronics is a highly effective EMI filtering and ESD protection solution that provides superior performance in a compact form factor. Its robust design, combined with its ability to filter out unwanted noise while protecting against ESD, make it an indispensable component for designers looking to enhance the EMC performance of their electronic devices.

You May Also Be Interested in

Kemet
FILTER RC 150 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 33 OHMS/0.47UF TH
Need more? Email Us
Knowles Syfer
FILTER LC(PI) 6800PF SMD
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 22 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1495 $51.7275
110+ $0.9432 $103.7520
165+ $0.9137 $150.7605
230+ $0.8843 $203.3890
295+ $0.8548 $252.1660
395+ $0.7664 $302.7280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,056 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess