EN
  • EN
  • DE
  • IT

DS1685E

Part No DS1685E
Manufacturer Maxim Integrated
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0321+
Reference case TSSOP-2
Manufacturer Maxim Integrated
Manufacturer Homepage www.maxim-ic.com
RoHS State Request Verification
Win Source Part Number 718245-DS1685E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1685E CAD Model

Description

The Maxim Integrated DS1685E is an advanced real-time clock (RTC) component that provides a comprehensive timekeeping solution for embedded systems. This integrated circuit is designed to maintain accurate time and date information, featuring a full calendar up to the year 2099, with automatic leap year correction.

The DS1685E comes in a robust 24-pin EDIP (Extended DIP) package, ensuring easy integration into a wide range of applications. Its versatility and reliability make it an ideal choice for industrial systems, telecommunications, data loggers, and any other application that requires precise time tracking.

Key Features:

  • Accurate Timekeeping: The device includes a temperature-compensated crystal oscillator (TCXO) that ensures high precision and stability over a wide temperature range.
  • Battery Backup: An onboard battery input allows the DS1685E to continue timekeeping operations even in the event of a power failure, ensuring uninterrupted time tracking.
  • Non-Volatile RAM: The device features 114 bytes of user-accessible non-volatile RAM, providing storage for critical data that must be preserved during power loss.
  • Programmable Alarm: A programmable alarm function enables the DS1685E to generate an interrupt signal at a specified date and time, useful for scheduling tasks or reminding systems to perform certain operations.
  • Counters for Seconds, Minutes, Hours, Days: The RTC includes counters for seconds, minutes, hours, and days, as well as day-of-week, date, month, and year information.
  • Serial Interface: A serial interface is available for communication with microcontrollers and other digital systems, allowing easy integration into existing designs.

Applications:

  • Industrial Systems
  • Telecommunications Equipment
  • Data Logging and Storage
  • Utility Metering
  • Medical Devices
  • Office Automation

The Maxim Integrated DS1685E is a reliable and versatile RTC component that provides critical timekeeping functionality for complex systems. Its combination of features and long-term accuracy makes it a go-to solution for engineers and designers in need of a dependable time management solution.

You May Also Be Interested in

Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4971 $59.9768
19+ $6.1515 $116.8785
30+ $5.9586 $178.7580
41+ $5.7669 $236.4429
52+ $5.5752 $289.9104
70+ $4.9977 $349.8390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess