EN
  • EN
  • DE

ESDA14V2-1BF3

Part No ESDA14V2-1BF3
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 12VWM 2FLIPCHIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 12V
Minimum Breakdown Voltage 14.2V
Power Dissipation - Pd 50W
Applications General Purpose
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 2-FlipChip
Win Source Part Number 015699-ESDA14V2-1BF3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name ESDA14V2-1BF3
Introduction Date June 25, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian ESDA14V2-1BF3 CAD Model

Description

Product Overview: ESDA14V2-1BF3 from STMicroelectronics

The ESDA14V2-1BF3 is a state-of-the-art transient voltage suppression (TVS) diode designed by STMicroelectronics, a global leader in semiconductor solutions. This robust device is engineered to protect sensitive electronic equipment from electrostatic discharge (ESD) and other voltage-induced transient events. The ESDA14V2-1BF3 is an essential component for modern electronics where high-speed data lines and sensitive circuitry require reliable protection.

Key Features

  • ESD Protection: This device offers exceptional ESD protection exceeding IEC 61000-4-2 level 4 standards, withstanding ESD strikes up to 15 kV (air discharge) and 8 kV (contact discharge).
  • Low Capacitance: The ESDA14V2-1BF3 features ultra-low capacitance, typically around 1.5 pF, making it ideal for protecting high-speed data lines without compromising signal integrity.
  • Low Leakage Current: It ensures minimal power consumption with a very low leakage current, typically less than 0.1 µA, which is critical for battery-powered applications.
  • Single-Line Protection: Designed to protect one data or power line, it offers a compact and efficient solution for safeguarding individual paths within complex circuits.
  • Small Package Size: The device comes in the SOD-882 package, which is a small and flat leadless package, allowing for high-density PCB layouts and space-saving designs.
  • Robust Surge Capability: It can handle surge currents and has a high peak pulse power dissipation rating, ensuring durability and longevity even under stressful conditions.

Applications

The ESDA14V2-1BF3 is versatile and can be used in a wide range of applications, including:

  • USB interfaces, HDMI, and other high-speed data lines
  • Smartphones, tablets, and other portable devices
  • Consumer electronics such as TVs, set-top boxes, and gaming consoles
  • Industrial controls and automotive electronics
  • Medical equipment with sensitive sensor circuits

In summary, the ESDA14V2-1BF3 from STMicroelectronics is a highly reliable and efficient solution for protecting electronic systems from the potentially damaging effects of ESD and other transient voltage events. Its low capacitance, low leakage current, and high surge capability make it an excellent choice for safeguarding high-speed data lines and sensitive electronics across a broad array of applications.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1305 $58.0725
1,080+ $0.1074 $115.9920
1,670+ $0.1040 $173.6800
2,300+ $0.1005 $231.1500
2,945+ $0.0982 $289.1990
3,950+ $0.0878 $346.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess