Products specifications

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 12V
Minimum Breakdown Voltage 14.2V
Max Clamping Voltage 21V
Peak Pulse Current(Ippm) 14A (8/20μs)
Power Dissipation - Pd 300W
Applications Automotive
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 101757-ESDA14V2SC5Y
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ESDA14V2SC5Y CAD Model

Description

STMicroelectronics ESDA14V2SC5Y Transient Voltage Suppressor

The ESDA14V2SC5Y from STMicroelectronics is a state-of-the-art transient voltage suppressor (TVS) designed to protect sensitive electronics from electrostatic discharge (ESD) and other voltage-induced transient events. This device is specifically engineered to safeguard high-speed data lines and other vulnerable circuits against the detrimental effects of ESD, which can compromise electronic integrity and longevity.

With its bidirectional clamping functionality, the ESDA14V2SC5Y is capable of addressing ESD strikes from both positive and negative transients, ensuring comprehensive protection for your electronic components. The device features a low clamping voltage, which is essential for preserving the integrity of delicate circuits during a transient event. This characteristic is particularly important for applications where precision and accuracy are paramount.

The ESDA14V2SC5Y comes in a compact SOT-23-5L package, making it an ideal choice for space-constrained applications. Despite its small size, it delivers robust protection with a high surge capability, ensuring that it can handle even the most severe ESD events. This TVS diode is suitable for protecting a wide range of applications, including USB interfaces, computer ports, and other high-speed data lines that require reliable ESD protection.

Key features of the ESDA14V2SC5Y include:

  • Low clamping voltage for sensitive circuit protection
  • High surge capability to withstand severe ESD events
  • Fast response time to transient events, ensuring quick and effective protection
  • Low leakage current to minimize power consumption when the device is idle
  • Compliance with international standards, including IEC 61000-4-2 for ESD immunity
  • Bidirectional clamping to protect against both positive and negative transients

Whether you're designing consumer electronics, communication devices, or any other application where ESD protection is critical, the ESDA14V2SC5Y from STMicroelectronics provides the reliability and performance needed to maintain system integrity and extend product life. By integrating this TVS diode into your design, you can ensure that your products are robustly protected against the unpredictable nature of transient voltage events.

You May Also Be Interested in

Yageo
SMDJ, DO-214AB, 75V, 121V, REEL / 121V Clamp 24.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Need more? Email Us
ECAD model for SMDJ75A/TR13
Yageo
SMAJ, DO-214AC, 45V, 72.7V, REEL / 72.7V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Lowest to $0.0370
ECAD model for SMAJ45CA/TR13
Vishay
TVS DIODE 7.78VWM DO220AA / TVS Diode Single Uni-Dir 7.78V 400W Automotive 2-Pin SMP T/R
Need more? Email Us
ECAD model for TPSMP9.1AHM3/84A
MDE Semiconductor, Inc.
TVS DIODE UP 60VRWM 97.4VC / 97.4V Clamp 155A Ipp Tvs Diode Through Hole P600
Need more? Email Us
ECAD model for 15KPA60A
Bourns Inc.
Diode TVS Single Bi-Dir 30V 3KW 2-Pin DO-214AB
Lowest to $1.5716
ECAD model for SMLJ30CA
Littelfuse Inc.
TVS DIODE 5V 12.3V 6FLIPCHIP / SP1012 Series 6.5pF, 15kV Bidirectional TVS Array
Lowest to $0.3764
ECAD model for SP1012-05WTG
Rohm Semiconductor
TVS DIODE 5V 11.4V DSN0603-2
Lowest to $0.0885
ECAD model for VS5V0BB1EST15R
Taiwan Semiconductor
TVS DIODE 94V 152V DO15 / 600 Watts Transient Voltage Suppressor Diodes
Lowest to $0.0316
ECAD model for P6KE110A
Micro Commercial Co
TVS DIODE 100V 162V DO214AA
Need more? Email Us
ECAD model for SMBJ100A-TP

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.5481
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2380 $51.1700
515+ $0.1953 $100.5795
795+ $0.1892 $150.4140
1,095+ $0.1831 $200.4945
1,415+ $0.1770 $250.4550
1,895+ $0.1587 $300.7365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 31,810 pieces
MOQ: 215 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention